EN
  • EN
  • DE

STPS61L45CW-H

Part No STPS61L45CW-H
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Win Source Part Number 194743-STPS61L45CW-H
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STPS61L45CW-H CAD Model

Description

STPS61L45CW-H - Power Schottky Rectifier by STMicroelectronics

The STPS61L45CW-H is a robust and high-performance power Schottky rectifier designed by STMicroelectronics, a leader in semiconductor solutions. This component is tailored to meet the demanding requirements of high-efficiency power supply systems and is particularly suitable for switch-mode power supplies (SMPS), uninterruptible power supplies (UPS), and high-frequency DC to DC converters.

Key Features

  • High Junction Temperature Capability: The STPS61L45CW-H can operate at junction temperatures as high as 175°C, ensuring reliability and stability even under extreme conditions.
  • Low Forward Voltage Drop: It features a low forward voltage drop (VF) which minimizes power loss and improves efficiency, making it an energy-efficient choice for modern electronic applications.
  • High Surge Current Capability: This rectifier can withstand high surge currents, providing robust protection against transient voltage spikes and enhancing the durability of the end application.
  • Dual Center Tap Configuration: The device comes in a dual center tap configuration housed in a TO-247 package, which is well-suited for high-power applications and simplifies PCB layout.
  • Avalanche Rated: With its avalanche rating, the STPS61L45CW-H is capable of handling brief over-voltage events, contributing to the overall system protection.

Applications

  • Switch-mode power supplies (SMPS)
  • Uninterruptible power supplies (UPS)
  • High-frequency DC/DC converters
  • Free-wheeling diodes
  • Reverse battery protection

The STPS61L45CW-H is manufactured using STMicroelectronics' advanced Schottky technology, which ensures that the device provides superior performance in terms of switching speed and thermal resistance. Its high reliability and efficiency make it an excellent choice for designers looking to optimize power management in their circuits. Whether for industrial, commercial, or high-tech applications, the STPS61L45CW-H stands out as a power rectifier that delivers both performance and durability.

For detailed technical specifications, application notes, and support documents, engineers and product designers are encouraged to visit the official STMicroelectronics website or contact their local ST sales office.

You May Also Be Interested in

Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess