EN
  • EN
  • DE

M74HC14YTTR

Part No M74HC14YTTR
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Description IC INVERTER 6CH 6-INP 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100, 74HC
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name 74HC14
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-14387-6, 497-14387-2, 497-14387-1
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880760-M74HC14YTTR
Ultra Librarian 3D Model Ultra Librarian M74HC14YTTR CAD Model

Description

Product Overview: M74HC14YTTR from STMicroelectronics

The M74HC14YTTR, manufactured by STMicroelectronics, is a high-speed CMOS hex Schmitt-trigger inverter integrated circuit. This device is specifically designed to operate in a wide range of supply voltages, from 2V to 6V, making it ideal for battery-operated applications and for interfacing with both standard and advanced microprocessors. The M74HC14YTTR is part of the HC family, which signifies high-speed CMOS technology, ensuring low power consumption and high noise immunity.

Key Features

  • Logic Type: Hex Schmitt-Trigger Inverter
  • Supply Voltage Range: 2V to 6V
  • Output Current: 5.2mA
  • Operating Temperature Range: -55°C to 125°C
  • Package: TSSOP-14 (Thin Shrink Small Outline Package)
  • Mounting Type: Surface Mount
  • Pin Count: 14

Performance and Durability

The M74HC14YTTR offers robust performance with its Schmitt trigger action at all inputs, which makes the circuit tolerant to slower input rise and fall times. It boasts a high noise immunity of typically 1 V at VCC = 5V, providing reliable operation in noisy environments. The device's balanced propagation delays and transition times further contribute to its excellent operational characteristics.

Applications

Due to its versatility and high performance, the M74HC14YTTR can be used in a wide array of applications. Some of the typical applications include:

  • Wave shaping and noise filtering
  • Signal processing
  • Glitch-free clock generation
  • Logic level conversion

Environmental and Quality Certifications

STMicroelectronics is committed to environmental sustainability and quality. The M74HC14YTTR complies with the rigorous standards set for electronic components, including:

  • RoHS (Restriction of Hazardous Substances) compliance
  • Reach compliance

This integrated circuit is a testament to STMicroelectronics' dedication to providing industry-leading, environmentally friendly, and high-quality products for the electronics market.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14DHVQFN
Need more? Email Us
Texas Instruments
IC GATE AND 4CH 2-INP 14TSSOP
Lowest to $0.3281
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
ON Semiconductor
IC GATE NOR 4CH 2-INP 14SOIC
Lowest to $0.6026

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7490 $52.4300
165+ $0.6146 $101.4090
255+ $0.5954 $151.8270
350+ $0.5762 $201.6700
450+ $0.5570 $250.6500
605+ $0.4994 $302.1370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess