EN
  • EN
  • DE

E-ETC5054D-X/HTR

Part No E-ETC5054D-X/HTR
Manufacturer STMicroelectronics
Catalog Interface - CODECs
Description IC CODEC/FILTER SERIAL 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type PCM, Filter
Data Interface Serial
Resolution (Bits) 8 b
Number of ADCs / DACs 1 / 2
Sigma Delta No
Analog Supply Voltage 4.75 V to 5.25 V
Temperature Range - Operating -25°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 112091-E-ETC5054D-X/HTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian E-ETC5054D-X/HTR CAD Model

Description

The E-ETC5054D-X/HTR is a cutting-edge electronic component manufactured by STMicroelectronics, a leader in the semiconductor industry. This product is designed with precision to cater to the demanding needs of modern electronic applications, offering reliability and performance that professionals have come to expect from STMicroelectronics.

Key Features

  • High Performance: The E-ETC5054D-X/HTR is built to deliver top-notch performance, ensuring that electronic devices function at their optimal capacity.
  • Durability: With its robust construction, this product is engineered to withstand the rigors of everyday use, making it suitable for a wide range of industrial and commercial applications.
  • Energy Efficiency: In line with the modern emphasis on energy conservation, the E-ETC5054D-X/HTR is designed to operate with minimal power consumption, reducing the overall energy footprint of devices.
  • Compact Design: The compact form factor of this component allows for seamless integration into a variety of electronic systems without compromising on space or functionality.

Applications

The versatility of the E-ETC5054D-X/HTR makes it an ideal choice for a multitude of applications, including:

  • Automotive electronics
  • Industrial control systems
  • Consumer electronics
  • Communication devices
  • Power management solutions

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and the E-ETC5054D-X/HTR is no exception. Each component is subjected to rigorous testing and quality control measures to ensure it meets the high standards set by the industry and provides customers with a reliable and long-lasting product.

Environmental Compliance

Environmental stewardship is a core value of STMicroelectronics. The E-ETC5054D-X/HTR is manufactured with environmentally friendly processes, and complies with international standards such as RoHS, ensuring that it is free from harmful substances and safe for both the environment and end-users.

With its combination of performance, durability, and energy efficiency, the E-ETC5054D-X/HTR from STMicroelectronics stands out as a superior choice for designers and engineers looking to enhance the capabilities of their electronic products.

You May Also Be Interested in

Asahi Kasei Microsystems
IC AUDIO CODEC 24 BIT 20QFN
Lowest to $0.9750
NXP / Nexperia
IC AUDIO CODEC MINIDISC 28-SSOP / General Purpose Audio Codec 4ADC / 2DAC Ch 28-Pin SSOP Tube
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Nuvoton Technology Corporation of America
3V SINGLE-CHANNEL VOICEBAND CODEC | IC VOICEBAND CODEC 3V 1CH 20SOP
Lowest to $3.7549
Renesas Electronics America
IC AUDIO CODEC HD 4CH 48-TQFP
Need more? Email Us
Asahi Kasei Microsystems
IC AUDIO CODEC 24BIT
Lowest to $9.7932
Texas Instruments
IC CODEC DUAL-CH PROG LP 48-TQFP / Voiceband Audio Codec 2ADC / 2DAC Ch Automotive 48-Pin TQFP T/R
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC PCM CODEC 16BIT 32-VQFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess