EN
  • EN
  • DE

ST25DV16K-IER6T3

Part No ST25DV16K-IER6T3
Manufacturer STMicroelectronics
Catalog RF Receivers
Description NFC/RFID Tag and Transponder IC 13553kHz to 13567kHz 16Kbit 8-Pin TSSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Ambient Temperature Range High 125 °C
Bandwidth 14 kHz
Frequency 13.567 MHz
Height 1.2 mm
Interface I2C
Max Frequency 13.567 MHz
Max Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.8 V
Packaging Cut Tape
RoHS Non-Compliant
Schedule B 8542390000, 8542390000
Sensing Distance 1.5 m
Win Source Part Number 1228638-ST25DV16K-IER6T3
Categories RF Receivers
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST25DV16K-IER6T3 CAD Model

Description

The ST25DV16K-IER6T3 is a dynamic NFC/RFID tag IC with a dual interface from STMicroelectronics, which incorporates both a contactless NFC/RFID interface and an I2C interface. This IC is part of the ST25DV series, known for its robust and versatile RFID/NFC solutions designed for various applications including consumer electronics, industrial, and IoT devices.

With a 16-Kbit memory capacity, the ST25DV16K-IER6T3 offers ample space for storing user data, accessible via both the RF interface and the I2C interface. This enables seamless interaction between NFC-enabled devices, such as smartphones, and the host system through the I2C connection. The memory is organized into sectors and blocks, offering flexibility in data management and security settings.

The device's energy harvesting capabilities are a standout feature, allowing it to power external components from the energy collected via the RF field, thereby reducing the overall power consumption of the system it's embedded in. This is particularly beneficial for battery-operated devices, extending their operational lifespan and reliability.

The ST25DV16K-IER6T3 supports the ISO/IEC 15693 and NFC Forum Type 5 tag standards, ensuring compatibility with a wide range of NFC devices and RFID readers. It also offers fast data transfer rates and a long-range proximity operating distance, which is advantageous for user convenience and efficient data exchange.

This dynamic tag IC is equipped with a multitude of safety features, including a 32-bit password protection mechanism and a TruST25 digital signature, which guarantees the authenticity of the product for end-users. Additionally, the GPO (General Purpose Output) feature can be used to trigger external events based on the status of the tag, such as incoming RF commands or interrupts.

The ST25DV16K-IER6T3 is available in a small and thin package, making it suitable for integration into compact designs where space is at a premium. Its robust design and wide temperature range ensure reliable operation even in harsh environmental conditions, making it an ideal choice for a broad spectrum of applications.

You May Also Be Interested in

Telit
Rx Txrx Mod Wifi Trace Ant SMD
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 254TFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11ac, Bluetooth v4.1 +EDR 2.4GHz, 5GHz 254-TFBGA, FCBGA
Lowest to $23.2836
Cypress Semiconductor Corp
MCU 32-Bit CYBL10X6X ARM Cortex M0 RISC 128KB Flash 1.8V/2.5V/3.3V/5V 56-Pin QFN EP Tray
Lowest to $1.6331
GainSpan Corporation
GS1011M Series 2.4 - 2.497 GHz 18 dbm Wi-F Module w/ External Antenna (u.FL)
Lowest to $93.2331
NXP / Nexperia
Integrated Car Radio 80-Pin PQFP Tray
Lowest to $8.1612
Maxim Integrated
IC RF RECEIVER 9WLP
Lowest to $0.8206
Panasonic
Bluetooth Class I/Class II 1.7V to 4.8V 2178Kbps 24-Pin SMD T/R
Lowest to $72.7612
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Cypress Semiconductor Corp
IC Rf Txrx+mcu Bluetooth 36UFBGA
Lowest to $2.3359

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9332 $57.9960
65+ $1.5863 $103.1095
100+ $1.5367 $153.6700
135+ $1.4871 $200.7585
175+ $1.4376 $251.5800
235+ $1.2888 $302.8680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,730 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess