EN
  • EN
  • DE

STPS40M60CT

Part No STPS40M60CT
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description High efficiency 60 V power Schottky rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 60V
Current - Average Rectified (Io) (per Diode) 20A
Voltage - Forward (Vf) (Maximum) @ If 595mV @ 20A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 110μA @ 60V
Operating Temperature - Junction 150°C (Maximum)
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220AB
Win Source Part Number 1261918-STPS40M60CT
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STPS40M60CT
Introduction Date May 11, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian STPS40M60CT CAD Model

Description

STPS40M60CT Power Schottky Rectifier

The STPS40M60CT is a robust and efficient dual Schottky rectifier designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This power rectifier is specifically engineered to meet the high demands of modern electronic applications, providing a combination of low forward voltage drop and high surge current capability.

Key Features

  • Low Forward Voltage Drop: The device exhibits a very low forward voltage drop, which reduces power losses and enhances efficiency in operation.
  • High Surge Current Capability: It is capable of withstanding high surge currents, ensuring reliability and stability in applications subject to sudden voltage spikes.
  • Dual Center Tap Configuration: The STPS40M60CT comes in a dual center tap configuration, housed in a TO-220AB package, which allows for common cathode operation in a compact form factor.
  • High Junction Temperature: With a maximum operating junction temperature of 175°C, this device can handle high thermal conditions, making it suitable for challenging environments.
  • Avalanche Rated: This component is also avalanche rated, providing an additional layer of protection against unexpected voltage transients.

Applications

The STPS40M60CT is versatile and can be used in a variety of applications, including:

  • Switching power supplies
  • Power management systems
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • Automotive applications

Quality and Reliability

STMicroelectronics ensures that the STPS40M60CT meets the highest quality and reliability standards. The device is subjected to rigorous testing and quality control procedures, ensuring that it performs to the specifications under varying conditions. Its robust design is aimed at providing a long operational lifespan, even under the stress of high-switching frequencies and thermal challenges.

Overall, the STPS40M60CT is a superior choice for designers who require a high-performance Schottky rectifier that combines efficiency, reliability, and compactness, making it an excellent building block in advanced electronic systems.

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7463 $52.3890
70+ $1.4329 $100.3030
110+ $1.3881 $152.6910
150+ $1.3433 $201.4950
195+ $1.2986 $253.2270
260+ $1.1642 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess