EN
  • EN
  • DE

APT2X100D60J

Part No APT2X100D60J
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Arrays
Description DIODE MODULE GP 600V 100A ISOTOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Diode Configuration 2 Independent
Technology Standard
Voltage - DC Reverse (Vr) (Max) 600 V
Current - Average Rectified (Io) (per Diode) 100A
Voltage - Forward (Vf) (Max) @ If 1.8 V @ 100 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 180 ns
Current - Reverse Leakage @ Vr 250 µA @ 600 V
Operating Temperature - Junction -55°C ~ 175°C
Mounting Type Chassis Mount
Case / Package SOT-227-4, miniBLOC
Supplier Device Package ISOTOP®
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1491686-APT2X100D60J
Ultra Librarian 3D Model Ultra Librarian APT2X100D60J CAD Model

Description

N

You May Also Be Interested in

SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 60V TO247AD
Lowest to $1.3937
Vishay
Schottky Rectifier New Generation 3 D-61 Package, 2 x 40 A | DIODE ARRAY SCHOTTKY 45V D618SL
Need more? Email Us
IXYS
Power Schottky Rectifier dual diode
Lowest to $9.2703
Vishay
Ultrafast Rectifier | DIODE ARRAY GP 400V D2PAK D2PAK
Lowest to $0.5382
Vishay
Dual Common-Cathode Ultrafast Rectifier | DIODE ARRAY GP 200V 6A TO263AB
Need more? Email Us
ON Semiconductor
SWITCHMODE™ Power Rectifier
Lowest to $3.7065
Diodes Incorporated
10A SCHOTTKY BARRIER RECTIFIER
Lowest to $0.8743
Vishay
Dual Common-Cathode High-Voltage Schottky Rectifier | DIODE ARRAY SCHOTTKY 100V TO220
Lowest to $1.7463
STMicroelectronics
650 V power Schottky silicon carbide diode | DIODE ARRAY SCHOTTKY 650V TO247
Lowest to $5.0445

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess