EN
  • EN
  • DE

LT6550IMS#PBF

Part No LT6550IMS#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO TRIPLE 3.3V 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Voltage Feedback
Output Type Rail-to-Rail
Number of Circuits 3
-3db Bandwidth 90MHz
Slew Rate 600 V/μs
Operating Supply Current 8.5mA
Channel Output Current 60mA
Supply Voltage - Operating 3 V to 12.6 V, ±1.5 V to 6.3 V
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 1060117-LT6550IMS#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT6550IMS#PBF CAD Model

Description

Product Overview: LT6550IMS#PBF

The LT6550IMS#PBF is a high-speed, low-power, triple video amplifier with an impressive slew rate of 600 V/µs, designed and manufactured by Linear Technology. This compact, high-performance component is an ideal solution for driving full-rate video signals with excellent linearity and low distortion, making it perfect for a wide range of applications, including video broadcasting equipment, cable drivers, and high-definition television (HDTV) systems.

The device is encapsulated in a small MSOP-10 package, which is highly space-efficient and suitable for space-constrained applications. The LT6550IMS#PBF operates over a wide supply voltage range of 2.7V to 11V, allowing for flexible design options to meet various system requirements.

Key Features:

  • Wide Bandwidth: The amplifier boasts a -3dB bandwidth of 650MHz at a gain of 2, ensuring that video signals are transmitted with high fidelity and minimal loss of detail.
  • Low Distortion: With its low harmonic distortion, the LT6550IMS#PBF ensures that the integrity of the video signal is maintained, producing a clear and accurate output.
  • High Slew Rate: A high slew rate of 600 V/µs allows the amplifier to handle rapid changes in the input signal without lag, making it suitable for high-speed video applications.
  • Low Power Consumption: Despite its high performance, the LT6550IMS#PBF is designed for low power consumption, which helps in reducing the overall power requirements of the system it is used in.

Applications:

  • RGB Video Amplification
  • High-Definition Television (HDTV)
  • Video Projection Systems
  • Cable Drivers
  • Video Broadcasting Equipment

With its robust feature set and versatile applications, the LT6550IMS#PBF from Linear Technology stands out as a superior choice for designers seeking a high-quality video amplifier that delivers both performance and reliability. Its integration into video systems ensures that users can enjoy a high-definition viewing experience with minimal signal distortion and maximum clarity.

You May Also Be Interested in

Intersil
VIDEO AMPLIFIER
Lowest to $135.4353
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $1.2696
Analog Devices Inc.
IC OP AMP
Need more? Email Us
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us
Maxim Integrated
IC 2CH QUAD VIDEO BUFF 16 DIP
Lowest to $2.9037
Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $4.1141
Renesas Electronics America
IC AMP MPLEX AMP 32QFN
Lowest to $157.9948
Maxim Integrated
TWO-CHANNEL TRIPLE VIDEO BUFFER
Lowest to $4.8395
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Lowest to $2.6346

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6037 $54.4148
9+ $11.1620 $100.4580
14+ $10.8132 $151.3848
20+ $10.4644 $209.2880
25+ $10.1156 $252.8900
34+ $9.0692 $308.3528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess