EN
  • EN
  • DE

USBMLPPCNEXUS

Part No USBMLPPCNEXUS
Manufacturer NXP / Nexperia
Catalog In - Circuit Programmers, Emulators, and Debuggers
Description MULTILINK P&E POWERPC NEXUS USB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Programmers, Emulators, and Debuggers
Mfr NXP
Series USB Multilink
Package Bulk
Product Status Obsolete
Type Debugger (In-Circuit/In-System)
For Use With/Related Products MPC5xx / 55xx
Contents Board(s)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 938368-USBMLPPCNEXUS
Ultra Librarian 3D Model Ultra Librarian USBMLPPCNEXUS CAD Model

Description

The USBMLPPCNEXUS from NXP Semiconductors is a high-speed, all-in-one development interface that bridges the gap between your computer and a wide range of NXP's microcontrollers and processors. This versatile tool is designed to streamline the development process, making it an essential asset for engineers and developers working on cutting-edge embedded systems.

Key Features

  • Universal Compatibility: The USB Multilink Universal FX is compatible with a variety of NXP's architectures, including Power Architecture®, QorIQ®, ColdFire®, MPC5xx/8xx, HCS08, RS08, HC(S)12(X), S12Z, HCS12ZVLA, DSC, S32, Kinetis, LPC, i.MX RT, and ARM-based MCUs.
  • High-Speed Debugging: With support for JTAG, SWD, DSC, and background debug (BDM) modes, this interface provides high-speed programming and debugging, significantly reducing development time.
  • USB 2.0 Interface: The device connects to the host computer through a high-speed USB 2.0 interface, ensuring fast and reliable communication.
  • Target Voltage Range: It supports a wide target voltage range of 1.8V to 5.25V, accommodating various power requirements for different devices.
  • Multiple Device Support: The interface allows for easy device selection and configuration, supporting a broad range of devices without the need for additional adapters or converters.

Enhanced Performance

Designed for performance, the USBMLPPCNEXUS delivers an accelerated programming experience, allowing for rapid iteration and testing. Its robust construction ensures durability and reliability, even in the most demanding development environments.

Easy Integration

Integration with NXP's suite of development tools, such as CodeWarrior, provides a seamless workflow from coding to debugging. The interface is also compatible with third-party development software, offering flexibility in the choice of development platforms.

Package Contents

The USBMLPPCNEXUS package includes the USB Multilink Universal FX interface, a USB cable, and a ribbon cable for connecting to the target device. Comprehensive documentation and software are available for download from the NXP website, providing all the necessary resources to get started quickly.

Whether you're developing for automotive, industrial, or consumer applications, the USBMLPPCNEXUS from NXP is a reliable and powerful tool that will enhance your development capabilities and help bring your innovative products to market faster.

You May Also Be Interested in

Xeltek
Need more? Email Us
OSRAM Opto Semiconductors Inc.
KIT EVAL FOR AS5X6X
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Xeltek
Need more? Email Us
Microchip Technology
HARDWARE PROGRAMMER SOC/FPGA
Lowest to $410.5264
NXP / Nexperia
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess