EN
  • EN
  • DE

STPS30M100DJF-TR

Part No STPS30M100DJF-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 100V 30A POWRFLAT / Rectifier Diode Schottky 100V 30A 8-Pin Power Flat T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel package
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 100V
Current - Average Rectified (Io) 30A
Voltage - Forward (Vf) (Maximum) @ If 960mV @ 30A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 100μA @ 100V
Mounting SMD
Package 8-PowerVDFN
Manufacturer Package PowerFlat (5x6)
Operating Temperature - Junction 150°C (Maximum)
Win Source Part Number 795781-STPS30M100DJF-TR
Popularity Medium
Supply and Demand Status Limited
Family Name STPS30M100DJF
Introduction Date November 06, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian STPS30M100DJF-TR CAD Model

Description

The STPS30M100DJF-TR is a high-performance Power Schottky Rectifier designed by STMicroelectronics, renowned for its expertise in semiconductor solutions. This rectifier is specifically engineered to meet the demands of high efficiency and reliability in a wide range of applications, including switch-mode power supplies, converters, freewheeling diodes, reverse battery protection, and other power management tasks.

Key Features

  • High Junction Temperature Capability: The STPS30M100DJF-TR is capable of operating at high temperatures, which ensures stability and reliability in demanding situations.
  • Low Forward Voltage Drop: With a low forward voltage drop, this rectifier enhances system efficiency by minimizing power losses during operation.
  • High Surge Current Capability: This component can handle high surge currents, making it an ideal choice for applications that experience transient over-current conditions.
  • Dual Center Tap Configuration: The dual center tap configuration allows for flexibility in circuit designs, providing options for different application layouts.

Electrical Characteristics

  • Average forward current: 30 A
  • Repetitive peak reverse voltage: 100 V
  • Non-repetitive peak forward surge current: 300 A
  • Forward voltage drop: 0.77 V at 15 A
  • Operating junction temperature range: -40°C to 175°C

Package and Quality

The STPS30M100DJF-TR is delivered in a TO-220AB package, which is widely used and recognized for its robustness and excellent thermal performance. This package is suitable for through-hole mounting, which is beneficial for applications requiring strong mechanical anchoring to the PCB.

STMicroelectronics is committed to delivering high-quality products. The STPS30M100DJF-TR rectifier is manufactured with adherence to strict industry standards, ensuring reliable performance and longevity in the field.

Applications

Due to its robust design and electrical characteristics, the STPS30M100DJF-TR is suitable for a variety of applications, including:

  • Power supply units for consumer electronics
  • Industrial power systems
  • Telecommunication equipment
  • Automotive applications
  • Renewable energy systems

With the STPS30M100DJF-TR, designers and engineers can achieve efficient and reliable power conversion in their electronic designs, ensuring optimal performance and energy savings.

You May Also Be Interested in

Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8450 $50.7000
145+ $0.6934 $100.5430
225+ $0.6717 $151.1325
310+ $0.6500 $201.5000
400+ $0.6284 $251.3600
535+ $0.5634 $301.4190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,060 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess