Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series SuperMESH
Packaging Tube
Channel Type Type N
Technology MOSFET
Drain Source Voltage 500V
Current - Continuous Drain (Id) @ 25°C 17A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4.5V @ 100μA
Gate Charge (Qg) (Maximum) @ Vgs 119nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 2600pF @ 25V
Vgs (Maximum) ±30V
Power Dissipation (Maximum) 40W (Tc)
Rds On (Maximum) @ Id, Vgs 270 mOhm @ 8.5A, 10V
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package I2PAKFP (TO-281)
Package TO-262-3 Full Pack, I2Pak
Win Source Part Number 1260989-STFI20NK50Z
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 50
Ultra Librarian 3D Model Ultra Librarian STFI20NK50Z CAD Model

Description

The STFI20NK50Z is a state-of-the-art N-channel Zener-protected Power MOSFET produced using STMicroelectronics' advanced SuperMESHâ„¢ technology, which combines the benefits of reduced on-resistance, high switching speed, and ruggedized device design to offer a superior performance in power switching applications.

Key Features:

  • High Voltage Capability: This MOSFET operates at a drain-source voltage of 500V, making it suitable for high voltage applications.
  • Low On-Resistance: With an on-resistance of only 0.22 ohm, it provides efficient power conversion, which is crucial for minimizing energy losses in a circuit.
  • High Current Rating: The device can handle continuous drain current up to 17A, allowing it to drive high-power loads.
  • Zener-Protected: The built-in Zener diodes provide protection against voltage transients, enhancing the device's reliability and longevity.
  • Multiple Package Options: Available in TO-220FP, D2PAK, DPAK, and IPAK packages, it offers flexibility in design for different mounting and space requirements.
  • 100% Avalanche Tested: Ensures robust performance and reliability under extreme conditions.

Applications:

The STFI20NK50Z is ideal for a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • High-efficiency DC-DC converters
  • Power factor correction circuits
  • Motor control drivers
  • LED lighting solutions

With its impressive electrical characteristics and protection features, the STFI20NK50Z is an excellent choice for designers looking to enhance system performance while ensuring durability and reliability. STMicroelectronics' commitment to innovation is evident in this component, which is designed to meet the stringent requirements of modern power electronics.

You May Also Be Interested in

Ampleon USA Inc.
RF MOSFET LDMOS 65V 2.5GHZ 900MA
Need more? Email Us
ECAD model for BLS7G2325L-105,112
Freescale Semiconductor - NXP
RF MOSFET LDMOS 28V NI780
Need more? Email Us
ECAD model for AFT26H050W26SR3
Infineon Technologies
Metal Oxide Semiconductor Field Effect Transistor
Need more? Email Us
ECAD model for IPI60R190C6
Advanced Power Technology
Power MOS V is a new generation of high voltage N-Channel enhancement mode power MOSFETs.
Need more? Email Us
ECAD model for APT12060LVR
ON Semiconductor
Power MOSFET
Lowest to $0.3593
ECAD model for NTD3055L104T4
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Lowest to $0.6514
ECAD model for FQD10N20TM
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
ECAD model for 2SK3221
Vishay
N-Channel 30 V (D-S) MOSFET with Schottky Diode
Lowest to $1.3039
ECAD model for SIS780DN
Vishay
Dual N-Channel 30 V (D-S) MOSFETs
Lowest to $0.7529
ECAD model for SIZ920DT

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention