Products specifications Report Issue?

Reference Date Code 1723+
Manufacturer Mini-Circuits
Manufacturer Homepage www.minicircuits.com
Win Source Part Number 715781-PLP-10.7+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PLP-10.7+ CAD Model

Description

The PLP-10.7+ is a low pass filter designed and manufactured by Mini-Circuits. This filter is engineered to attenuate high-frequency signals while allowing low-frequency signals to pass through with minimal insertion loss. It's commonly employed in a variety of RF and microwave systems to eliminate unwanted harmonics, spurious signals, and noise, thereby improving the overall signal quality and performance of the system.

Applications:

  • Harmonic Rejection: Suppressing harmonics generated by mixers, amplifiers, and other non-linear devices.
  • Spurious Signal Filtering: Removing unwanted spurious signals from RF and microwave circuits.
  • Receiver Front-End Filtering: Improving receiver sensitivity by attenuating out-of-band noise and interference.
  • Transmitter Output Filtering: Reducing unwanted emissions from transmitters to meet regulatory requirements.
  • Signal Conditioning: Shaping the frequency response of signals in various RF and microwave applications.

Features:

  • Sharp Cutoff: Provides a steep attenuation slope near the cutoff frequency for effective signal filtering.
  • Low Insertion Loss: Minimizes signal attenuation in the passband for optimal signal transmission.
  • High Stopband Attenuation: Offers significant attenuation of unwanted signals in the stopband.
  • Wide Operating Temperature Range: Operates reliably over a broad temperature range for diverse environmental conditions.
  • Rugged Construction: Features a robust design for reliable performance in demanding applications.
  • Small Size: Compact size allows for easy integration into space-constrained systems.
  • Surface Mount Technology (SMT): Facilitates automated assembly for high-volume manufacturing.

Benefits:

  • Improved Signal Quality: Reduces noise and interference for cleaner signals.
  • Enhanced System Performance: Optimizes the performance of RF and microwave systems by eliminating unwanted signals.
  • Reduced Spurious Emissions: Helps to meet regulatory requirements for electromagnetic compatibility (EMC).
  • Increased Receiver Sensitivity: Improves the ability of receivers to detect weak signals.
  • Enhanced System Reliability: Protects sensitive components from damage caused by unwanted signals.

Additional Details:

The PLP-10.7+ has a passband extending up to approximately 10.7 MHz. Above this frequency, the filter exhibits a sharp cutoff and provides significant attenuation. It is designed to operate over a wide temperature range, typically from -40°C to +85°C. The filter is housed in a small surface-mount package, making it easy to integrate into various circuit designs. Its low insertion loss ensures that the desired signals are transmitted with minimal attenuation. The high stopband attenuation effectively suppresses unwanted signals, thereby improving the overall signal-to-noise ratio. This filter is suitable for a wide range of applications, including communications systems, instrumentation, and signal processing.

You May Also Be Interested in

Analog Devices Inc.
Supervisory Circuits with Watchdog and Manual Reset in 5-Lead SC70 and SOT-23
Need more? Email Us
ECAD model for ADM825LYRT-R7
Analog Devices Inc.
34 34, 3.2 Gbps Asynchronous Digital Crosspoint Switch
Lowest to $665.6000
ECAD model for AD8152JBPZ
NXP / Nexperia
3.3V LVT 16-bit buffer/driver 3-State
Lowest to $0.4618
ECAD model for 74LVT16244B
Analog Devices Inc.
Dual, 16-/12-Bit nanoDAC+ with 2 ppm/°C Reference, SPI Interface
Lowest to $171.7558
ECAD model for AD5689RBCPZ-RL7
Texas Instruments
ADC121S625 12-Bit, 50 ksps to 200 ksps, Differential Input, Micro Power Sampling A/D Converter | IC ADC 12BIT SAR 8VSSOP
Need more? Email Us
ECAD model for ADC121S625CIMM
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
ECAD model for AM29F800BB-70SC
Omron
DIP Switch with Slide Pins | SWITCH SLIDE DIP SPST 25MA 24V
Lowest to $1.4276
ECAD model for A6S-2104
ON Semiconductor
8-INPUT NAND GATE
Lowest to $1.5624
ECAD model for 74LS30
Maxim Integrated
Combo ISO-7816 and USB Universal Smart Card Interface IC | IC PWR MGMT/SMART CARD INT 32QFN
Need more? Email Us
ECAD model for 73S8009CN-32IM/F

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention