EN
  • EN
  • DE

STPS20S100CT

Part No STPS20S100CT
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 100V TO220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 850mV @ 10A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 3.5μA @ 100V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 093703-STPS20S100CT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STPS20S100CT CAD Model

Description

STPS20S100CT Power Schottky Rectifier by STMicroelectronics

The STPS20S100CT is a robust and high-performance Power Schottky Rectifier designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This component is engineered to meet the needs of high efficiency and reliability in a wide range of power conversion and management applications.

Key Features:

  • Dual Center Tap Schottky Rectifier: The STPS20S100CT features a dual center tap configuration, which makes it suitable for both series and parallel connections, providing design flexibility.
  • High Voltage Capability: With a repetitive peak reverse voltage (V<sub>RRM) of 100V, it is capable of supporting applications that experience high voltage conditions.
  • High Forward Current: The rectifier offers a high average forward current (I<sub>F(AV)) of 20A, making it suitable for high-power applications.
  • Low Forward Voltage Drop: The low forward voltage drop (V<sub>F) helps to reduce power losses and improve efficiency, which is critical in power-sensitive designs.
  • High Junction Temperature: The device can operate at a junction temperature range from -40°C to +150°C, ensuring reliable performance in extreme conditions.
  • Package: The STPS20S100CT comes in a TO-220AB package, known for its good thermal performance and ease of mounting on a printed circuit board (PCB).

Applications:

The STPS20S100CT is ideal for a variety of applications where high efficiency and power density are required. These include:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC converters
  • Free-Wheeling diodes
  • Reverse battery protection
  • Power factor correction circuits

Quality and Reliability:

STMicroelectronics is committed to delivering high-quality products. The STPS20S100CT is no exception, as it is designed to meet stringent industry standards for performance and reliability. It is RoHS compliant and adheres to STMicroelectronics' dedication to environmental sustainability.

Overall, the STPS20S100CT is a versatile and reliable choice for engineers looking to improve power conversion efficiency in their designs, backed by STMicroelectronics' reputation for quality semiconductor solutions.

You May Also Be Interested in

Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4686 $51.4010
85+ $1.2050 $102.4250
130+ $1.1673 $151.7490
180+ $1.1297 $203.3460
230+ $1.0920 $251.1600
310+ $0.9791 $303.5210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 98 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess