EN
  • EN
  • DE

STPS20L120CFP

Part No STPS20L120CFP
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 120V TO220F
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 120V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 860mV @ 10A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 120μA @ 120V
Operating Temperature - Junction 150°C (Max)
Mounting Through Hole
Case / Package TO-220FPAB
Win Source Part Number 042943-STPS20L120CFP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STPS20L120CFP CAD Model

Description

STPS20L120CFP - Ultrafast Power Diode

The STPS20L120CFP is a robust and highly efficient power diode designed by STMicroelectronics, a leader in semiconductor solutions. This ultrafast diode is part of their power Schottky rectifier series, specifically engineered to meet the demands of high-frequency power switching applications.

Key Features

  • Low Forward Voltage Drop: The STPS20L120CFP boasts a low forward voltage drop which minimizes power loss and improves efficiency, making it ideal for high-efficiency power supplies.
  • High Junction Temperature: With a maximum operating junction temperature of 175°C, this device can handle high thermal and electrical stresses, ensuring reliability in harsh environments.
  • Ultrafast Switching: The diode's fast switching capability reduces switching losses and improves the performance in high-frequency operations.
  • High Surge Current Capability: This diode is capable of withstanding high surge currents, which is critical for applications that may experience short-term overloads.
  • Insulated Package: The STPS20L120CFP comes in a fully insulated TO-220FP package which provides electrical insulation rated at 2000V RMS. This feature simplifies the design by eliminating the need for additional insulation between the device and the heat sink.

Applications

The STPS20L120CFP is versatile and can be used in a variety of applications, including:

  • Switching power supplies
  • Power converters
  • Free-wheeling diodes
  • Motor control circuits
  • Power management systems

Product Specifications

With a repetitive peak reverse voltage (VRRM) of 120V and an average forward current (IF(AV)) of 20A, the STPS20L120CFP is suitable for a broad range of high-performance applications. The device also features a low leakage current and a high forward surge current capability, which is essential for reliability during transient conditions.

STMicroelectronics' commitment to quality and performance is evident in the STPS20L120CFP, making it a preferred choice for designers looking for a power diode with fast switching capabilities, thermal efficiency, and high current handling in a compact, insulated package.

You May Also Be Interested in

IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess