Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 600mV @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 480μA @ 60V
Operating Temperature - Junction 150°C (Max)
Mounting Through Hole
Case / Package TO-247-3
Win Source Part Number 194732-STPS30L60
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STPS30L60 CAD Model

Description

The STPS30L60 is a robust and efficient power Schottky rectifier designed by STMicroelectronics, a leader in semiconductor solutions. This component is engineered to cater to the demanding requirements of high-frequency power electronics systems. With its advanced Schottky barrier technology, the STPS30L60 is optimized for use in switch-mode power supplies (SMPS), uninterruptible power supplies (UPS), and high-frequency inverters, particularly in applications where low forward voltage drop and high surge current capability are essential.

Key Features

  • Negligible Switching Losses: The STPS30L60 exhibits extremely low switching losses, making it suitable for high-frequency power switching applications.
  • High Junction Temperature: With an operating junction temperature range from -40°C to +150°C, it is reliable in a wide range of environmental conditions.
  • Low Forward Voltage Drop: This rectifier maintains a low forward voltage drop, which enhances the overall efficiency of the power system.
  • High Surge Current Capability: It is capable of handling high surge currents, thus offering protection against unexpected current spikes.
  • Robust Package: Available in a TO-220AB package, the STPS30L60 is designed for easy mounting and offers a strong and durable solution.

Applications

The STPS30L60 is versatile and can be used in a variety of applications, including:

  • Power supply units for consumer electronics
  • Industrial power supplies
  • DC-DC converters
  • Battery chargers
  • Automotive applications

Technical Specifications

Parameter Value Average Forward Current (I<sub>F(AV)) 30 A Repetitive Peak Reverse Voltage (V<sub>RRM) 60 V Forward Voltage Drop (V<sub>F) 0.55 V at 15 A Operating Junction Temperature (T<sub>j) -40°C to +150°C

With its exceptional performance and reliability, the STPS30L60 from STMicroelectronics is an excellent choice for designers seeking a high-quality power rectifier for their advanced electronic systems.

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers D2 16
Lowest to $36.0615
ECAD model for MD165K08D2
Rohm Semiconductor
DIODE ARRAY SCHOTTKY 30V EMD3
Lowest to $0.2648
ECAD model for RB557WTL
Infineon Technologies
DIODE 650V 30A RAPID2 TO247-3
Lowest to $1.1819
ECAD model for IDW30C65D2XKSA1
IXYS
DIODE MODULE 1.6KV 380A / Diode Array 1 Pair Series Connection 1600 V 380A Chassis Mount Module
Need more? Email Us
ECAD model for MDMA380P1600KC
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers D1 36
Lowest to $19.1451
ECAD model for MD36K08D1
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers F2 20
Need more? Email Us
ECAD model for MF200C06F2
Rohm Semiconductor
DIODE ARRAY SCHOTTKY 90V EMD4
Lowest to $0.5955
ECAD model for RB480Y-90T2R
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers F2N 1
Need more? Email Us
ECAD model for MF100A06F2N
Rohm Semiconductor
Need more? Email Us
ECAD model for RB160VA-40G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention