EN
  • EN
  • DE

STPS20120CB-TR

Part No STPS20120CB-TR
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Description 120 V, 20 A dual Power Schottky Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Average Rectified Current 20 A
Forward Voltage 920 mV
Max Junction Temperature (Tj) 175 °C
Max Repetitive Reverse Voltage (Vrrm) 120 V
Packaging Tape and Reel
Peak Non-Repetitive Surge Current 150 A
Peak Reverse Current 10 µA
RoHS Non-Compliant
Win Source Part Number 986558-STPS20120CB-TR
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STPS20120CB-TR CAD Model

Description

The STPS20120CB-TR is a robust and high-performance Schottky rectifier designed and manufactured by STMicroelectronics. This semiconductor device is well-suited for a variety of applications that require efficient power management and conversion, including switch-mode power supplies, high-frequency DC-DC converters, and free-wheeling diodes in power inverters.

With a maximum average forward current of 20A and a peak reverse voltage of 120V, the STPS20120CB-TR is capable of handling high power density with ease. The low forward voltage drop ensures high efficiency, making it an ideal choice for energy-sensitive designs.

Key Features:

  • High Junction Temperature: Capable of operating at junction temperatures up to 175°C, the STPS20120CB-TR provides reliable performance even under extreme conditions.
  • Low Forward Voltage Drop: The device exhibits a low forward voltage drop, which reduces power losses and improves efficiency in the application circuit.
  • High Surge Current Capability: Engineered to withstand high surge currents without damage, providing robust protection for sensitive electronic components.
  • Dual Center Tap Configuration: The STPS20120CB-TR comes in a dual center tap configuration housed in a TO-220AB package, which simplifies the design of parallel and series configurations.
  • Low Leakage Current: Minimal reverse leakage current at high temperatures enhances the overall efficiency of the system and reduces thermal stress.

Applications:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Power inverters and motor control circuits
  • Automotive applications
  • Power management in portable devices and computing

The STPS20120CB-TR is a testament to STMicroelectronics' commitment to providing high-quality and reliable components for advanced electronic systems. Its combination of high efficiency, thermal resilience, and surge current capability makes it a versatile choice for engineers and designers looking to optimize their power management solutions.

You May Also Be Interested in

Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess