EN
  • EN
  • DE

SG1842J

Part No SG1842J
Manufacturer Microchip Technology
Catalog OEM Parts ( S )
Description Current Mode PWM Controller 5V 200mA 14-Pin CDIP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Fall Time 50 ns
Max Duty Cycle 100 %
Maximum Operating Temperature 125 °C
Min Operating Temperature -55 °C
Mount Through Hole
Operating Supply Voltage 30 V
Output Current 200 mA
Packaging Bulk
Radiation Hardening Yes
Rise Time 50 ns
RoHS Compliant
Switching Frequency 500 kHz
Win Source Part Number 1092526-SG1842J
Categories OEM Parts( S )
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SG1842J CAD Model

Description

Introducing the SG1842J from Microchip Technology

Microchip Technology's SG1842J is a state-of-the-art current mode PWM controller that has been meticulously designed to cater to a wide range of power supply applications. This versatile component is a perfect choice for engineers looking to implement efficient and reliable switching power supplies in their designs.

Key Features of the SG1842J

  • High-Performance Operation: The SG1842J operates at a frequency of up to 500 kHz, allowing for smaller components and more compact power supply designs. This high switching frequency translates to better power efficiency and reduced electromagnetic interference (EMI).
  • Stable Control Loop: With its built-in error amplifier and adjustable compensation, the SG1842J ensures a stable control loop, critical for maintaining consistent performance under varying load conditions.
  • Wide Operating Range: The device can handle a broad input voltage range, making it suitable for multiple applications, from low-voltage portable devices to high-voltage industrial systems.
  • Robust Protection Features: The SG1842J includes overcurrent protection, undervoltage lockout (UVLO), and thermal shutdown, safeguarding the power supply and the end application against a range of potential faults.
  • Flexible Design: Its versatility is further enhanced by the inclusion of a programmable soft-start function, which helps to minimize inrush current during startup, extending the life of the power supply components.

Applications

The SG1842J is ideal for a variety of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Battery chargers
  • Power supply modules
  • LED drivers

Microchip Technology's commitment to quality ensures that the SG1842J PWM controller is a reliable choice for designers and manufacturers. With its comprehensive feature set and robust design, the SG1842J facilitates the creation of power supplies that meet stringent performance and efficiency requirements.

Whether you're working on a new design or looking to upgrade an existing power supply, the SG1842J from Microchip Technology is an excellent component that will help you achieve your design goals with confidence.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Level One
Need more? Email Us
Micrel
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess