EN
  • EN
  • DE

STPS15M80CG-TR

Part No STPS15M80CG-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 80 V
Current - Average Rectified (Io) (per Diode) 7.5A
Voltage - Forward (Vf) (Max) @ If 725 mV @ 7.5 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 25 µA @ 80 V
Operating Temperature - Junction 175°C (Max)
Mounting SMD (SMT)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Base Product Number STPS15
Other Names -497-11312-6,-497-11312-2,497-11312-2,-497-11312-1,497-11312-1,STPS15M80CGTR,497-11312-6
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282903-STPS15M80CG-TR
Ultra Librarian 3D Model Ultra Librarian STPS15M80CG-TR CAD Model

Description

The STPS15M80CG-TR from STMicroelectronics is a state-of-the-art Schottky rectifier designed for high-performance power conversion applications. This component is part of STMicroelectronics' STPS series, renowned for its efficiency and reliability in a wide range of power management tasks.

Key Features

  • High Junction Temperature: Capable of operating at a junction temperature of up to 175°C, the STPS15M80CG-TR ensures reliability under extreme conditions.
  • Low Forward Voltage Drop: The low forward voltage drop (Vf) minimizes power loss and improves efficiency, making it ideal for energy-sensitive designs.
  • High Average Forward Current: With an average forward current (IF(AV)) of 15 A, this component can handle significant power without performance degradation.
  • High Surge Current Capability: It is equipped to manage high surge currents, providing robust protection against unexpected power spikes.
  • Power Schottky Technology: Utilizing advanced Power Schottky technology, the STPS15M80CG-TR offers a superior trade-off between leakage current and forward voltage drop.

Applications

The versatility of the STPS15M80CG-TR allows it to be used in a multitude of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC/DC converters
  • Free-wheeling diodes in converters and motor control circuits
  • Power factor correction (PFC) circuits
  • Automotive applications

Package and Quality

The STPS15M80CG-TR is provided in a D2PAK (TO-263) surface-mount package, which is designed for optimal thermal performance and space-saving on the PCB. The product is supplied in tape and reel packaging, making it suitable for automated assembly processes. It complies with the RoHS directive, ensuring that it meets the latest environmental standards for electronic components.

Conclusion

With its robust design, high efficiency, and versatile application range, the STPS15M80CG-TR Schottky rectifier from STMicroelectronics is an excellent choice for designers looking to optimize their power management systems. Its combination of high temperature operation, low power loss, and surge current capability make it a reliable and effective component in any power conversion solution.

You May Also Be Interested in

Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess