EN
  • EN
  • DE

STTH120R04TV2

Part No STTH120R04TV2
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Diode Configuration 2 Independent
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400 V
Current - Average Rectified (Io) (per Diode) 60A
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 60 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 80 ns
Current - Reverse Leakage @ Vr 60 µA @ 400 V
Mounting Type Chassis Mount
Package / Case ISOTOP
Supplier Device Package ISOTOP®
Base Product Number STTH120
Standard Package 10
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282853-STTH120R04TV2
Ultra Librarian 3D Model Ultra Librarian STTH120R04TV2 CAD Model

Description

STTH120R04TV2 - Ultrafast Recovery Diode from STMicroelectronics

The STTH120R04TV2 is a state-of-the-art ultrafast recovery diode designed by STMicroelectronics, a global semiconductor leader known for its commitment to delivering products that enable smarter driving and smarter factories, cities, and homes. This high-performance diode is specifically engineered to meet the rigorous demands of high-efficiency converters and freewheeling diodes in a variety of power switching applications.

Key Features

  • High Reverse Voltage: It offers a high reverse voltage capability of 400V, making it suitable for high-voltage applications.
  • Ultrafast Recovery Time: With an ultrafast recovery time, the STTH120R04TV2 minimizes power loss and improves efficiency, which is critical for high-frequency operations.
  • Low Forward Voltage Drop: The diode features a low forward voltage drop, which reduces thermal and conduction losses, contributing to its overall high efficiency.
  • High Surge Current Capability: Its robust design allows for a high surge current capability, ensuring reliability under stressful conditions such as short circuits or load dumps.
  • Low Reverse Recovery Charge: The device has a low reverse recovery charge, which reduces switching losses and noise, thereby enhancing the performance of the power circuit.

Applications

  • Switch-mode power supplies (SMPS)
  • Power factor correction circuits (PFC)
  • Snubber and clamping circuits
  • Freewheeling diodes in converters and motor control circuits
  • Automotive applications and high-frequency inverters

Product Advantages

The STTH120R04TV2 is encapsulated in an insulated TO-220AB package, providing excellent thermal resistance and mechanical protection. Its insulation allows for easy mounting onto a heatsink without the need for additional insulation, simplifying the assembly process. The diode's package is optimized for compact designs, making it an ideal choice for applications where space is at a premium.

STMicroelectronics has designed the STTH120R04TV2 with an eye towards sustainability and energy efficiency. By reducing the power losses in electronic systems, this diode contributes to lower energy consumption and a reduced carbon footprint, aligning with global efforts towards greener technologies.

Whether you are designing power supplies for consumer electronics, industrial systems, or automotive applications, the STTH120R04TV2 from STMicroelectronics offers the performance, reliability, and efficiency needed to power the future.

You May Also Be Interested in

Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess