EN
  • EN
  • DE

STPS30M80CG-TR

Part No STPS30M80CG-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 80V D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Array 1 Pair Common Cathode Schottky 80 V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Manufacturer STMicroelectronics
Package Reel - TR
Part Status Obsolete
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK
Family Name STPS30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number -497-11315-2, -497-11315-1, 497-11315-2, 497-11315-1, STPS30M80CGTR, -497-11315-6, 497-11315-6
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935612-STPS30M80CG-TR
Ultra Librarian 3D Model Ultra Librarian STPS30M80CG-TR CAD Model

Description

The STPS30M80CG-TR is a cutting-edge Schottky rectifier designed by STMicroelectronics, renowned for its exceptional efficiency and performance in power management applications. This component is part of the STPS series, which is known for its low forward voltage drop and high surge current capability, making it an ideal choice for a wide range of electronic devices.

Key Features

  • High Junction Temperature: With a maximum operating junction temperature of 150°C, the STPS30M80CG-TR can withstand high thermal environments, ensuring reliability and longevity in harsh conditions.
  • Low Forward Voltage Drop: This Schottky rectifier offers a low forward voltage drop, which reduces power loss and improves efficiency in power conversion applications.
  • High Surge Current Capability: It is capable of handling high surge currents, providing robust protection against transient voltage spikes and enhancing the durability of the end application.
  • Avalanche Rated: The device is designed to be avalanche rated, providing additional safety margins in circuits where unexpected voltage transients may occur.

Applications

The STPS30M80CG-TR is versatile and can be used in various applications, including:

  • Switching power supplies
  • Power converters and inverters
  • Freewheeling diodes in motor control circuits
  • OR-ing diodes in redundant power systems
  • Automotive applications

Package and Quality

The STPS30M80CG-TR comes in a TO-263 (D2PAK) package, which is suitable for surface mount technology (SMT) and offers excellent thermal performance. This package is designed for optimal heat dissipation and space-saving on PCBs.

STMicroelectronics is committed to delivering high-quality products that meet international standards. The STPS30M80CG-TR complies with RoHS and REACH regulations, ensuring environmental safety and sustainability. Additionally, the component is supported by STMicroelectronics' rigorous testing and validation processes, guaranteeing reliability for customers.

You May Also Be Interested in

IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9736 $59.2080
75+ $1.6195 $121.4625
115+ $1.5687 $180.4005
155+ $1.5181 $235.3055
200+ $1.4675 $293.5000
265+ $1.3158 $348.6870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,480 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess