EN
  • EN
  • DE

STPR1020CG-TR

Part No STPR1020CG-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Win Source Part Number 194684-STPR1020CG-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPR1020CG-TR CAD Model

Description

The STPR1020CG-TR from STMicroelectronics is a high-efficiency, ultra-fast recovery rectifier designed to meet the demanding requirements of modern electronic applications. This component is part of the STPOWER family, which is known for providing robust power management solutions.

Key Features

  • Voltage Rating: The STPR1020CG-TR is rated for a repetitive peak reverse voltage (VRRM) of 200V, making it suitable for high-voltage operations.
  • Current Capacity: With an average forward current (IF(AV)) of 10A, this rectifier can handle significant power levels, ideal for power supply and conversion systems.
  • Ultra-Fast Recovery Time: The device boasts an ultra-fast recovery time, which is crucial for high-frequency applications and reduces switching losses.
  • Low Forward Voltage Drop: The low forward voltage drop (VF) ensures high efficiency, which is essential for energy-sensitive designs.
  • High Thermal Performance: Encased in a TO-263 package, the STPR1020CG-TR offers excellent thermal performance and dissipates heat effectively, ensuring reliability even under high load conditions.
  • Surface-Mount Device (SMD): The device comes in a surface-mount package, making it suitable for automated assembly processes and compact circuit designs.

Applications

The STPR1020CG-TR is versatile and can be used in a variety of applications, including:

  • Switching power supplies
  • Power converters
  • Free-wheeling diodes in inverters
  • Power management in portable devices
  • Automotive applications

Quality and Reliability

STMicroelectronics is committed to providing high-quality products. The STPR1020CG-TR is manufactured with the highest standards, ensuring both performance and reliability. It is RoHS compliant and meets international standards, making it suitable for global use.

Ordering Information

The product is available in Tape & Reel packaging, facilitating efficient handling and assembly during the manufacturing process. The suffix 'TR' in the product name indicates tape and reel packaging, which is standard for SMD components.

You May Also Be Interested in

Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess