EN
  • EN
  • DE

STP9NC60FP

Part No STP9NC60FP
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N - CHANNEL 600V - 0.6ohm - 9A TO-220/TO-220FP PowerMESHII MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194679-STP9NC60FP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP9NC60FP CAD Model

Description

STP9NC60FP - Power MOSFET by STMicroelectronics

The STP9NC60FP is a robust and efficient N-channel Power MOSFET designed and manufactured by the renowned semiconductor company, STMicroelectronics. This high-performance component is a member of ST's MDmesh™ family, which is well-known for its outstanding on-resistance and switching performance. The device is particularly suited for high-efficiency power supplies, motor control applications, and a variety of other power conversion and management tasks in both industrial and consumer electronics.

Key Features

  • High Voltage Capability: The STP9NC60FP is capable of handling voltages up to 600V, making it suitable for applications that require high voltage operation.
  • Low On-Resistance: With its advanced MDmesh technology, this MOSFET offers extremely low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency.
  • Fast Switching Speed: The device's fast switching characteristics ensure minimal switching losses and make it ideal for high-frequency circuits.
  • Improved Gate Charge: The optimized gate charge (Q<sub>g) allows for better control of the MOSFET during switching events, contributing to the component's high performance.
  • Enhanced dv/dt Capability: The STP9NC60FP is designed to withstand high dv/dt rates, ensuring reliability under harsh switching conditions.
  • 100% Avalanche Tested: Each unit is guaranteed to be reliable in applications that may expose the MOSFET to avalanche conditions.

Applications

  • Switching power supplies
  • Power factor correction circuits
  • AC-DC and DC-DC converters
  • Motor control systems
  • Lighting and LED drivers
  • High-efficiency power management solutions

The STP9NC60FP is housed in a TO-220FP package, which is widely used in the industry and known for its thermal and mechanical robustness. This package allows for efficient heat dissipation and easy mounting on printed circuit boards. With its combination of high voltage capability, low on-resistance, and fast switching speeds, the STP9NC60FP is a reliable choice for designers looking to optimize power efficiency and performance in their applications.

STMicroelectronics provides comprehensive technical support and documentation for the STP9NC60FP, including datasheets, application notes, and design resources to assist engineers in integrating this Power MOSFET into their designs seamlessly.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
50V 130mA 10Ω@5V,100mA 200mW 1V@250uA 1 piece P-channel SOT-23
Lowest to $0.1188
ShenZhen SlkorMicro Semicon Co. Ltd
60V 300mA 350mW 4.5Ω@4.5V,0.2A 3V@250uA 1 N-channel SOT-23
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
60V 300mA 3Ω@10V 225mW 1V@250uA 1 N-channel SOT-23
Lowest to $0.0267
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
ShenZhen SlkorMicro Semicon Co. Ltd
20V 4.2A 1.2W 60mΩ@1.8V,1A 1.2V@250uA 1 N-channel SOT-23
Lowest to $0.0366
ShenZhen SlkorMicro Semicon Co. Ltd
30V 12A 3.2W 1 piece P-channel SOP-8
Lowest to $0.1104
ShenZhen SlkorMicro Semicon Co. Ltd
60V 3.6A 104mΩ@4.5V,3.4A 2.1W 1V@250uA 2 N-Channel SOP-8
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
240V 0.11A 360mW 9.07Ω@4.5V,0.09A 0.8V@56uA 1 N-channel SOT-23
Lowest to $0.0678
ShenZhen SlkorMicro Semicon Co. Ltd
60V 340mA 1.3Ω@10V,500mA 150mW 1V@250uA 1 N-channel SOT-723
Lowest to $0.0168

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6255 $59.4225
230+ $0.5133 $118.0590
350+ $0.4973 $174.0550
480+ $0.4813 $231.0240
625+ $0.4652 $290.7500
835+ $0.4171 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 246 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess