EN
  • EN
  • DE
  • IT

STP6NK80ZFP

Part No STP6NK80ZFP
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1097221-STP6NK80ZFP
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STP6NK80ZFP CAD Model

Description

STP6NK80ZFP - Power MOSFET by STMicroelectronics

The STP6NK80ZFP is a robust and efficient power MOSFET designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This device is part of the MDmesh™ K5 series, which stands out for its high voltage threshold and low on-resistance, making it an ideal choice for a wide range of high-efficiency applications.

Constructed with STMicroelectronics' innovative MDmesh technology, the STP6NK80ZFP features a vertical structure that provides a significant reduction in on-resistance and minimizes gate charge. These characteristics lead to lower conduction and switching losses, allowing for higher efficiency in power management tasks. With a maximum drain-source voltage (V<sub>DS) of 800V, this MOSFET is particularly suitable for high voltage applications that require a robust and reliable switching component.

The STP6NK80ZFP comes in a TO-220FP package, which is widely recognized for its excellent thermal performance. This package ensures that the device can handle high levels of power without compromising reliability or longevity. Furthermore, its full-mold construction provides enhanced mechanical protection and improved thermal dissipation, which is critical in preventing overheating and ensuring stable operation under various conditions.

Key specifications of the STP6NK80ZFP include a continuous drain current (I<sub>D) of 6A, which allows it to handle significant power levels. Its low gate charge (Q<sub>g) enhances its suitability for high-frequency switching applications, such as switching power supplies and power converters. Additionally, the MOSFET features a low threshold voltage (V<sub>GS(th)), which contributes to its ease of drive and responsiveness.

With its robust design and advanced technology, the STP6NK80ZFP is optimized for various applications, including power supply units, lighting ballasts, motor control circuits, and power management systems. Its reliability and efficiency make it a preferred choice for designers looking to create compact, high-performance electronic products.

Overall, the STP6NK80ZFP from STMicroelectronics represents a synergy of high voltage capability, low power dissipation, and thermal efficiency, all packed into a component that is both durable and reliable, making it an excellent addition to any power management or switching application.

You May Also Be Interested in

Shindengen
Need more? Email Us
JST Sales America Inc.
CONN HEADER R/A 12POS 2.5MM / Connector Header Through Hole, Right Angle 12 position 0.098" (2.50mm)
Lowest to $0.2763
Murata Electronics North America
Lowest to $0.1964
Simcom
MODULE, GSM/GPRS, QUAD BAND, UART, SPI, I2C; Frequency RF: 1.8GHz; Module Interface: I2C, SPI, UART; Kit Features:...
Need more? Email Us
Murata Electronics North America
Lowest to $0.3269
NXP / Nexperia
IC UART I2C/SPI 24TSSOP / UART IC 1, UART Channel RS232, RS485 128 Byte 24-TSSOP
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Skyworks Solutions Inc.
EVALUATION BOARD SKY85201-11 / SKY85201-11 series Switch, SPDT Evaluation Board
Need more? Email Us
Infineon Technologies
Platform & Personal Sec
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention