EN
  • EN
  • DE

STP6NC80ZFP

Part No STP6NC80ZFP
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description N-CHANNEL 800V - 1.5ohm - 5.4A TO-220/FP/D²PAK/I²PAK Zener-Protected PowerMESH™III MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1261779-STP6NC80ZFP
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STP6NC80ZFP CAD Model

Description

STP6NC80ZFP - Power MOSFET by STMicroelectronics

The STP6NC80ZFP is a robust and efficient Power MOSFET designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This electronic component is part of STMicroelectronics' MDmesh™ series, which is renowned for its excellent on-state resistance and switching performance.

Key Features

  • Voltage Rating: The device boasts an 800V breakdown voltage, making it suitable for high-voltage applications.
  • Current Handling: It is capable of handling continuous drain currents up to 6A, ensuring reliable performance in a range of power applications.
  • Low On-Resistance: With an extremely low on-state resistance (R<sub>DS(on)), the STP6NC80ZFP ensures reduced conduction losses and improved efficiency.
  • High-Speed Switching: It is designed for fast switching, which is critical in modern power supply and conversion systems.
  • TO-220FP Package: Encased in a fully molded TO-220FP package, the STP6NC80ZFP offers excellent thermal performance and is easy to mount on a wide variety of heatsinks.
  • Zener-Protected: The gate of this MOSFET is protected by an integrated Zener diode, safeguarding it against electrostatic discharges and voltage spikes.

Applications

The versatility of the STP6NC80ZFP allows it to be used in various high-efficiency applications such as:

  • Switching regulators
  • Power inverters
  • Power factor correction circuits
  • Motor control systems

Reliability and Performance

STMicroelectronics ensures that the STP6NC80ZFP meets the highest standards of reliability and performance. The device undergoes rigorous testing and quality control measures, guaranteeing a reliable solution for designers and engineers seeking a power MOSFET with exceptional electrical characteristics.

Whether you are developing power supplies, designing energy-efficient motor drives, or creating sophisticated power management systems, the STP6NC80ZFP from STMicroelectronics offers the performance and reliability required to meet the demands of your high-voltage applications.

You May Also Be Interested in

Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess