STP6NB50FP - N-Channel MOSFET by STMicroelectronics
The STP6NB50FP is a high-performance N-Channel Power MOSFET designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This MOSFET is part of ST's PowerMESHâ„¢ lineup, which is known for its exceptional efficiency and thermal performance. The STP6NB50FP is specifically engineered to meet the demanding requirements of a wide range of electronic applications, including switch-mode power supplies, DC-AC converters, motor control circuits, and general-purpose switching applications.
With a breakdown voltage of 500V, the STP6NB50FP is well-suited for high-voltage operations, providing a robust and reliable solution for power management challenges. Its low on-resistance (R<sub>DS(on)) minimizes conduction losses, while the fast switching speed of this MOSFET enhances the overall efficiency of the system in which it is used.
Key Features:
- High Voltage Capability: With a drain-source voltage (V<sub>DSS) of 500V, the STP6NB50FP can handle high voltage applications with ease.
- Low On-Resistance: The device features a low R<sub>DS(on), which translates to reduced conduction losses and improved power efficiency.
- Fast Switching Performance: The fast switching characteristics of the STP6NB50FP contribute to reduced switching losses, making it ideal for high-frequency circuits.
- TO-220FP Package: The fully isolated TO-220FP package ensures easy mounting and compatibility with a variety of PCB layouts, as well as providing good thermal performance.
- 100% Avalanche Tested: Each unit is tested for reliability in the presence of repetitive avalanche conditions, ensuring robustness and longevity.
- Zener-Protected: The built-in Zener diode provides protection against gate voltage spikes, enhancing the MOSFET's durability.
Applications:
The STP6NB50FP's versatile characteristics make it suitable for a broad array of applications, including:
- Switch-Mode Power Supplies (SMPS)
- DC-AC Converters for Solar Power Systems
- High-Efficiency DC-DC Converters
- Motor Control Circuits
- Power Management Functions in Consumer and Industrial Electronics
STMicroelectronics' commitment to quality and innovation ensures that the STP6NB50FP MOSFET is a reliable and efficient choice for engineers and designers looking to optimize their power management systems.