The STP60N06FI is a robust Power MOSFET device designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This high-performance component is engineered to meet the demanding requirements of a wide range of electronic applications, offering both reliability and efficiency in power management tasks.
Key Features:
- N-Channel Enhancement Mode: This MOSFET is an N-channel enhancement mode field-effect transistor that is optimized for high switching speeds and low on-resistance, making it suitable for high-efficiency power conversion.
- High Current Capability: With a continuous drain current (ID) of 60A, the STP60N06FI is capable of handling high current loads, making it ideal for power-intensive applications.
- Low On-Resistance: The device boasts an exceptionally low on-resistance (RDS(on)) of typically 0.014Ω, which enhances its overall efficiency by minimizing conduction losses.
- High Voltage Threshold: With a drain-source voltage (VDSS) of 60V, this MOSFET can accommodate a wide range of operating conditions and is well-suited for applications requiring high voltage operation.
- 100% Avalanche Tested: Ensuring reliability and robustness, the STP60N06FI is 100% avalanche tested, which means it can withstand high-energy pulses in the avalanche and commutation modes.
Applications:
The STP60N06FI is versatile and can be used in various applications including:
- Switch Mode Power Supplies (SMPS)
- DC-AC converters for solar inverters
- Motor drives and DC motors
- Automotive applications and high-performance computing
- LED lighting solutions
Quality and Environmental Compliance:
STMicroelectronics is committed to environmental stewardship and ensuring that its products meet the highest standards of quality and environmental compliance. The STP60N06FI is no exception and is designed to meet or exceed industry standards for performance and reliability.
For detailed specifications, application notes, and additional resources, engineers and product designers are encouraged to consult the datasheet and technical documentation available on the STMicroelectronics website or through authorized distributors.