EN
  • EN
  • DE

FPF2163

Part No FPF2163
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH P-CH 1:1 6MICROFET / Full Function Load Switch with Adjustable Current Limit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Voltage - Load 1.8V ~ 5.5V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Maximum) 1.5A
Rds On (Typ) 120mOhm
Input Type Non-Inverting
Features Auto Restart, Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 6-WDFN Exposed Pad
Supplier Device Package 6-MicroFET (2x2)
Mounting Style SMD
Part Number Series FPF2163
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804955-FPF2163
Ultra Librarian 3D Model Ultra Librarian FPF2163 CAD Model

Description

Introducing the FPF2163: A Breakthrough in Power Switch Technology by ON Semiconductor

ON Semiconductor's FPF2163 represents a significant advancement in the realm of power management solutions. This innovative product is a Full Function Load Switch, designed to provide a high-performance solution for applications requiring power distribution and switch control. The FPF2163 offers a compact, efficient, and reliable alternative for contemporary electronic systems.

Key Features

  • Current Limiting: The FPF2163 is equipped with an adjustable current limit which can be set from 0.5A to 2A, providing a versatile range that caters to various load requirements.
  • Fast Response Time: With a quick response to fault conditions, the device ensures protection against overcurrent events, enhancing the safety and longevity of your electronic components.
  • Thermal Shutdown: The built-in thermal shutdown feature adds an additional layer of protection, preventing overheating and potential damage to the load or switch itself.
  • Controlled Turn-On: A soft-start capability is integrated to minimize inrush current, which is especially beneficial in sensitive applications where a gradual power ramp-up is necessary.
  • Low Power Consumption: The FPF2163 is designed with energy efficiency in mind, featuring a low quiescent current that reduces power waste when the switch is in the off state.
  • High-Side Switch: As a high-side switch, it allows for the control of the power supply to a load without the need for a ground return path on the load side, simplifying board layouts and system design.

Applications

The versatility of the FPF2163 makes it suitable for a wide array of applications. It is ideal for use in portable electronics, such as smartphones and tablets, where power efficiency and space constraints are critical. Additionally, it can be employed in system power distribution and management, USB and peripheral ports, and various industrial controls where reliable power switching is a necessity.

Why Choose the FPF2163?

ON Semiconductor's FPF2163 stands out as a robust solution for designers looking to optimize their power management systems. Its combination of protection features, energy efficiency, and design flexibility makes it an excellent choice for a multitude of electronic applications. By selecting the FPF2163, designers can ensure their products are equipped with a state-of-the-art power switch that delivers both performance and reliability.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6418 $58.2090
11+ $9.5523 $105.0753
17+ $9.2538 $157.3146
23+ $8.9553 $205.9719
29+ $8.6568 $251.0472
39+ $7.7612 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess