EN
  • EN
  • DE

MAX349CAP

Part No MAX349CAP
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Serially Controlled, Low-Voltage, 8-Channel/Dual 4-Channel Multiplexers | IC MULTIPLEXER 8X1 20SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
On-State Resistance (Maximum) 100Ohm
Channel-to-Channel Matching (ΔRon) 16Ohm (Maximum)
Supply Voltage , Single (V+) 2.7V ~ 16V
Supply Voltage , Dual (V±) ±2.7V ~ 8V
Switch Time (Ton, Toff) (Maximum) 275ns, 150ns
Charge Injection 1pC
Channel Capacitance (CS(off), CD(off)) 2pF, 2pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -90dB at 100kHz
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 20-SSOP
Supplier Device Package 20-SSOP
Family Part Number MAX349
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213288-MAX349CAP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX349CAP CAD Model

Description

Introducing the MAX349CAP from Maxim Integrated

The MAX349CAP is a high-performance, precision analog multiplexer from Maxim Integrated, designed to cater to the demanding requirements of advanced analog signal routing. This versatile component is an ideal choice for applications requiring a combination of low on-resistance, low leakage currents, and high switching speeds.

Key Features:

  • Low On-Resistance: The MAX349CAP offers an exceptionally low on-resistance (Ron), typically around 100 ohms, which ensures minimal signal attenuation and power loss when the switch is closed, making it perfect for precision applications.
  • High-Speed Operation: With fast transition times, the device is capable of high-speed switching, which is essential for applications such as sample-and-hold circuits and multiplexed data acquisition systems.
  • Single-Supply Operation: The device can operate from a single +5V supply, simplifying power management in systems that require a minimal number of power rails.
  • Low Leakage Current: The MAX349CAP maintains a low leakage current, which is critical for maintaining the integrity of the analog signal, especially in low-power and high-precision circuits.
  • High Off-Isolation: It features high off-isolation, which prevents crosstalk between channels when the switch is in the off position, thus preserving signal fidelity.

Applications:

The MAX349CAP is suitable for a wide range of applications, including:

  • Data acquisition systems
  • Communication systems
  • Audio and video signal routing
  • Test equipment and instrumentation
  • Process control systems

Reliability and Quality:

Maxim Integrated is known for its commitment to quality and reliability, and the MAX349CAP is no exception. It has been rigorously tested to meet high standards of performance and durability, ensuring that it performs consistently across various environmental conditions and throughout its lifespan.

In conclusion, the MAX349CAP analog multiplexer is a testament to Maxim Integrated's expertise in precision analog technology. Its robust feature set makes it an excellent choice for engineers looking to improve the performance and efficiency of their analog signal routing applications.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7745 $62.1960
19+ $6.3791 $121.2029
29+ $6.1797 $179.2113
39+ $5.9804 $233.2356
50+ $5.7810 $289.0500
67+ $5.1829 $347.2543
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,480 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess