EN
  • EN
  • DE

STP4NB30FP

Part No STP4NB30FP
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description N-CHANNEL 300V - 1.8ohm - 4A - TO-220/TO-220FP PowerMesh™ MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1261751-STP4NB30FP
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STP4NB30FP CAD Model

Description

STP4NB30FP - N-Channel MOSFET by STMicroelectronics

The STP4NB30FP is a robust N-channel, enhancement-mode MOSFET designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is a part of ST's STripFET™ series, which is known for its high switching performance and improved energy efficiency. The STP4NB30FP is an ideal choice for a wide range of electronic applications, particularly in power supply and conversion systems.

Key Features

  • Voltage and Current: The device is capable of handling continuous drain currents up to 3A and boasts a drain-source voltage (V<sub>DS) of 300V, making it suitable for high-voltage applications.
  • Low On-Resistance: The STP4NB30FP offers a low on-resistance (R<sub>DS(on)), which reduces conduction losses and improves overall efficiency.
  • High Thermal Performance: With a full-mold package, the device ensures excellent thermal performance and durability under high-temperature conditions.
  • Improved dv/dt Capability: The MOSFET is designed to withstand high dv/dt rates, ensuring reliability in fast-switching applications.
  • Gate Charge: The optimized gate charge (Q<sub>g) minimizes switching losses without compromising on the ease of drive.
  • Avalanche Ruggedness: The device is guaranteed to withstand repetitive avalanche events, making it robust for tough electrical environments.

Applications

  • Switch Mode Power Supplies (SMPS)
  • DC-AC converters for solar inverters
  • Motor control circuits
  • LED lighting solutions
  • High-efficiency power management systems

With its combination of high voltage capability, low on-resistance, and excellent thermal characteristics, the STP4NB30FP is engineered to deliver top performance where energy efficiency is paramount. Its rugged design ensures reliability and longevity, making it a preferred choice for designers and engineers looking to integrate a high-performance N-channel MOSFET into their power management and conversion systems.

STMicroelectronics provides comprehensive technical documentation, including datasheets, application notes, and design resources for the STP4NB30FP, assisting developers in the seamless integration of this MOSFET into their projects.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess