EN
  • EN
  • DE

STW9NB90

Part No STW9NB90
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description N-CHANNEL 900V - 0.85ohm - 9.7A - TO-247 PowerMESH  MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1262412-STW9NB90
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STW9NB90 CAD Model

Description

The STW9NB90 from STMicroelectronics is a high-performance N-Channel MOSFET designed to deliver efficient power conversion in a wide array of electronic applications. This MOSFET utilizes the latest advancements in silicon technology to offer exceptional on-state resistance (R<sub>DS(on)) and superior switching performance, making it an ideal choice for high-efficiency power supplies, motor control circuits, and general-purpose power switching tasks.

With a drain-source voltage (V<sub>DSS) of 900V, the STW9NB90 is well-suited for high voltage applications, providing a robust and reliable solution for circuits operating at elevated voltages. The device can handle a continuous drain current (I<sub>D) of up to 8.4A, ensuring that it can support a significant amount of current without succumbing to thermal stress, thanks to its excellent thermal characteristics and power dissipation capabilities.

The STW9NB90 features a low gate charge (Q<sub>g), which translates into faster switching speeds. This is particularly beneficial in applications where efficiency is paramount, as it minimizes switching losses and improves overall performance. The MOSFET's fast intrinsic diode with a low reverse recovery time (t<sub>rr) further enhances its efficiency, especially in fast-switching applications.

For ease of integration into various circuit designs, the STW9NB90 is encapsulated in a TO-247 package, known for its high power dissipation and ability to handle high current loads. This package is not only robust but also compatible with standard mounting processes, which simplifies the assembly and reduces manufacturing costs.

In summary, the STW9NB90 is a testament to STMicroelectronics' commitment to providing high-quality power transistors that meet the demanding needs of modern electronic circuits. Its combination of high voltage capability, low on-resistance, and fast switching performance makes it a versatile component for designers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess