EN
  • EN
  • DE

STP16DPS05XTTR

Part No STP16DPS05XTTR
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description Low voltage 16-bit constant current LED Sink driver with outputs error detection | IC LED DRIVER LIN 100MA 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage - Supply (Minimum) 3V
Voltage - Supply (Maximum) 5.5V
Voltage - Output 20V
Current - Output / Channel 100mA
Frequency 30MHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 24-TSSOP Exposed Pad
Supplier Device Package 24-TSSOP-EP
Family Part Number STP16DPS05
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1261687-STP16DPS05XTTR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STP16DPS05XTTR CAD Model

Description

STP16DPS05XTTR: A High-Efficiency LED Sink Driver from STMicroelectronics

The STP16DPS05XTTR is a cutting-edge LED sink driver designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable electronic components. This device is part of the STP16DPS05 series and is specifically engineered to enhance the performance and efficiency of LED applications. It stands out for its precision current regulation and its ability to maintain consistent brightness levels across all connected LEDs, making it an ideal choice for a wide range of lighting solutions.

Equipped with 16 constant-current sink channels, the STP16DPS05XTTR can manage up to 40 mA per channel, ensuring that each LED receives a stable current for uniform illumination. The device is also capable of handling a wide range of input voltages, from 3 V to 5.5 V, which provides flexibility in designing various LED arrays and lighting systems.

One of the key features of the STP16DPS05XTTR is its error detection system, which includes open LED and short-circuit detection. This helps to safeguard the LEDs and extends their operational lifespan by preventing damage due to electrical faults. Additionally, the thermal shutdown feature ensures that the device operates within safe temperature limits, further enhancing its reliability and durability.

The STP16DPS05XTTR is also designed for ease of use, with a serial interface that allows for simple daisy-chaining of multiple drivers in larger LED arrays. This minimizes the complexity of wiring and reduces the overall cost of implementation. The device's package, TSSOP24, is compact and suitable for space-constrained applications, without compromising on performance.

In summary, the STP16DPS05XTTR from STMicroelectronics is a versatile and efficient LED sink driver that offers precise current regulation, robust protection features, and a user-friendly interface. Its ability to drive multiple LEDs with consistent brightness and its flexible voltage range make it a top choice for designers and manufacturers of LED lighting systems looking for a reliable and high-performing solution.

For detailed specifications and application support, designers are encouraged to consult the datasheet and technical resources available from STMicroelectronics.

You May Also Be Interested in

Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $3.9307
Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164
Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8944 $66.3040
75+ $1.5546 $116.5950
120+ $1.5059 $180.7080
160+ $1.4573 $233.1680
205+ $1.4088 $288.8040
275+ $1.2630 $347.3250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess