EN
  • EN
  • DE

STEVAL-IDI009V1

Part No STEVAL-IDI009V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Expansion Boards
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Expansion Boards, Daughter Cards
Mfr STMicroelectronics
Package Bulk
Platform Nucleo
Type Sensor
Function Passive Infrared (PIR)
Utilized IC / Part TSU102
Contents Board(s)
Base Product Number STEVAL
Other Names -1138-STEVAL-IDI009V1,497-17063
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283901-STEVAL-IDI009V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IDI009V1 CAD Model

Description

STEVAL-IDI009V1 - Proximity, Gesture and Ambient Light Sensor Evaluation Board from STMicroelectronics

The STEVAL-IDI009V1 is an innovative evaluation board presented by STMicroelectronics, designed to showcase the capabilities of the VL6180X proximity, gesture, and ambient light sensor. This compact and versatile sensor is a market-leading solution, integrating state-of-the-art time-of-flight technology to deliver precise distance measurements and ambient light sensing in a single package.

The board is tailored for a quick and easy evaluation, enabling designers and engineers to explore the functionalities of the VL6180X sensor, which is perfect for a wide range of applications, including user detection for personal computers/laptops, object detection for robotics, and gesture recognition for smart lighting or home automation systems.

Key Features:

  • Accurate proximity and distance sensing up to 100mm, with gesture recognition capabilities.
  • Ambient light sensing with a wide dynamic range, which is critical for adapting display brightness in various lighting conditions.
  • Integrated inter-interrupt system, allowing for efficient communication with the host microcontroller.
  • On-board STM32 microcontroller, demonstrating the sensor's interface via I2C.
  • Comprehensive software support with the provided evaluation software, making it easy to start development and integration.

The evaluation board comes with a graphical user interface (GUI) that runs on a PC, enabling users to manipulate sensor settings and visualize the sensor's performance in real-time. This facilitates an in-depth analysis of the sensor's behavior and helps in fine-tuning its parameters for optimal performance in the target application.

The STEVAL-IDI009V1 is a testament to STMicroelectronics' commitment to providing advanced sensor technologies that push the boundaries of innovation. With its easy-to-use features and comprehensive development support, this evaluation board is an indispensable tool for product development and rapid prototyping involving proximity, gesture, and ambient light sensing.

You May Also Be Interested in

Infineon Technologies
PROFET BTS5200-ENA DAUGHTER / BTS5200-1ENA Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us
Rohm Semiconductor
SENSORSHIELD CARRIER BOARD / Multiple Sensor SensorShield Platform Evaluation Expansion Board
Need more? Email Us
DFRobot
ANALOG LIGHT SENSOR LX1972 / LX1972 Light Sensor Gravity Platform Evaluation Expansion Board
Need more? Email Us
Infineon Technologies
PROFET +2 12V BTS7040-1EPA DAUGH / BTS7040-1EPA Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us
MikroElektronika
POT 3 CLICK
Need more? Email Us
Pimoroni Ltd
FLOTILLA RAINBOW RGB LED STRIP
Need more? Email Us
MikroElektronika
ACCEL 12 CLICK
Need more? Email Us
Infineon Technologies
EVAL PRESSURE DPS310 / DPS310 Pressure Sensor Shield2Go Platform Evaluation Expansion Board
Lowest to $12.0292
MikroElektronika
DEV BOARD MOTION
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess