EN
  • EN
  • DE

STP16DPP05PTR

Part No STP16DPP05PTR
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR 40MA 24QSOP / Short and open output error detection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Part Status Obsolete (End Of Life)
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage - Supply (Min) 3V
Voltage - Supply (Maximum) 5.5V
Voltage - Output 20V
Current - Output / Channel 40mA
Frequency 30MHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 24-SSOP
Supplier Device Package 24-QSOP
Part Number Series STP16D
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804154-STP16DPP05PTR
Ultra Librarian 3D Model Ultra Librarian STP16DPP05PTR CAD Model

Description

STP16DPP05PTR LED Driver by STMicroelectronics

The STP16DPP05PTR is a cutting-edge LED sink driver designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This particular device is part of the STP16DPP05 series, which is notable for its high-performance capabilities in driving LED displays and lighting applications.

With its 16 constant-current sink channels, the STP16DPP05PTR is an ideal solution for managing multiple LEDs with consistent brightness. Each channel can be programmed with a 90 mA maximum current, which can be adjusted down to 5 mA, providing a wide range of luminosity options for various LED configurations. This flexibility makes it suitable for a diverse array of applications, from commercial signage to automotive lighting.

The device operates with a supply voltage range of 3 V to 5.5 V, making it compatible with a variety of control logic levels and allowing for easy integration into existing systems. Its output error detection system ensures high reliability by identifying open-circuit or shorted LEDs, which is crucial for maintaining the integrity of the lighting application over time.

One of the standout features of the STP16DPP05PTR is its thermal shutdown protection, which safeguards the device and the LEDs it controls from overheating. This feature contributes to the longevity of the product and the safety of the overall system.

The STP16DPP05PTR also supports a 30 MHz clock frequency for data transfer, enabling high-speed programming and reducing latency in dynamic lighting displays. This high data rate is particularly beneficial in applications where visual content needs to be updated rapidly or synchronously.

Furthermore, the device is offered in a compact TSSOP24 package, which minimizes the footprint on printed circuit boards and is conducive to designs where space is at a premium. The STP16DPP05PTR is also fully compliant with RoHS and halogen-free standards, reflecting STMicroelectronics' commitment to environmental sustainability.

In summary, the STP16DPP05PTR from STMicroelectronics is a robust and versatile LED driver that meets the demands of modern LED lighting and display applications. Its combination of high-current channels, error detection, thermal protection, and fast data rates make it an excellent choice for designers seeking a reliable and efficient solution for their LED driving needs.

You May Also Be Interested in

ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Lowest to $1.8488
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2910 $58.0950
110+ $1.0593 $116.5230
170+ $1.0263 $174.4710
235+ $0.9931 $233.3785
305+ $0.9600 $292.8000
405+ $0.8607 $348.5835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess