EN
  • EN
  • DE

STP16CPPS05PTR

Part No STP16CPPS05PTR
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR 40MA 24QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 5.5V
Output Voltage 20V
Channel Output Current 40mA
Frequency 30MHz
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 24-QSOP
Win Source Part Number 1103644-STP16CPPS05PTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STP16CPPS05PTR CAD Model

Description

STP16CPPS05PTR LED Driver IC by STMicroelectronics

The STP16CPPS05PTR is a high-performance, integrated constant current LED sink driver designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This device is particularly tailored for driving LED arrays and can be used in a variety of applications such as LED panels, display backlighting, and signage.

Key Features

  • Output Configuration: The STP16CPPS05PTR offers 16 constant current sink channels, which are capable of providing a uniform and stable current to ensure consistent brightness across all connected LEDs.
  • Adjustable Current: Each channel can be programmed for an output current from 5 mA up to 100 mA, allowing for precise control over the brightness of the LEDs and enabling the use in different scenarios requiring varied luminosity.
  • Serial Data Interface: The device supports a serial data interface with a shift register and a latch to control all 16 channels with a minimal number of input signals, enhancing design compactness and system reliability.
  • Error Detection: Equipped with error detection features such as LED open-circuit detection and thermal shutdown, the STP16CPPS05PTR ensures safe operation by identifying and responding to potential issues.
  • Flexible Supply Voltage: The IC operates over a wide supply voltage range from 3.0V to 5.5V, making it versatile for use in various power environments.
  • Enhanced Thermal Performance: The device is available in a TSSOP24 package with exposed pad, which enhances thermal dissipation and allows for better performance in high-power applications.

Applications

Thanks to its robust feature set and flexibility, the STP16CPPS05PTR is suitable for a wide range of LED driving applications, including:

  • LED display boards
  • Backlighting for LCD TVs and monitors
  • Automotive lighting
  • Indoor and outdoor LED signage
  • Architectural lighting

Overall, the STP16CPPS05PTR from STMicroelectronics is a reliable and efficient solution for controlling multiple LEDs with consistent current, ensuring optimal performance and longevity of LED applications.

You May Also Be Interested in

Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Lowest to $1.8488
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2910 $58.0950
110+ $1.0593 $116.5230
170+ $1.0263 $174.4710
235+ $0.9931 $233.3785
305+ $0.9600 $292.8000
405+ $0.8607 $348.5835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess