EN
  • EN
  • DE

STP16DPPS05PTR

Part No STP16DPPS05PTR
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR 40MA 24QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 5.5V
Output Voltage 20V
Channel Output Current 40mA
Frequency 30MHz
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 24-QSOP
Win Source Part Number 1103650-STP16DPPS05PTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STP16DPPS05PTR CAD Model

Description

STP16DPPS05PTR LED Driver IC by STMicroelectronics

The STP16DPPS05PTR is a cutting-edge LED driver integrated circuit (IC) produced by STMicroelectronics, a leader in semiconductor solutions. This IC is specifically designed to deliver high-quality performance for LED lighting applications. The device is part of ST's Power Logic series and comes in a TSSOP24 package, which is known for its compact size and reliability.

Main Features

  • Output Configuration: The STP16DPPS05PTR offers 16 constant current output channels, making it an excellent choice for managing multiple LEDs with precision and consistency.
  • Current Programmability: Each channel can provide up to 40mA of current, with the ability to adjust the output current through an external resistor. This feature allows for fine-tuning of the brightness levels to accommodate various lighting needs.
  • Flexible Voltage Supply: This LED driver operates over a wide supply voltage range from 3.0V to 5.5V, ensuring compatibility with a variety of LED configurations and system designs.
  • Error Detection: The IC includes an error detection feature that identifies open-circuit and short-circuit conditions on the outputs, enhancing the safety and reliability of the lighting system.
  • Thermal Protection: To prevent damage from overheating, the STP16DPPS05PTR is equipped with thermal shutdown protection.
  • Enhanced Dimming: The device supports both analog and digital dimming, allowing for smooth and deep dimming capabilities to create the desired ambiance.

Applications

The STP16DPPS05PTR is ideal for a broad range of LED lighting applications, including:

  • Architectural lighting
  • Signage and display panels
  • Decorative and mood lighting
  • Commercial and retail lighting
  • Automotive interior lighting

Conclusion

With its robust feature set and flexible design, the STP16DPPS05PTR from STMicroelectronics is a premium choice for designers and engineers looking to enhance their LED lighting systems. Its reliability, ease of use, and advanced capabilities make it a go-to component for creating efficient, high-performance lighting solutions.

You May Also Be Interested in

Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164
STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3049 $58.7205
110+ $1.0708 $117.7880
170+ $1.0373 $176.3410
235+ $1.0038 $235.8930
300+ $0.9704 $291.1200
400+ $0.8699 $347.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,969 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess