Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming - 16-HTSSOP
Manufacturer STMicroelectronics
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-HTSSOP
Family Name LED6001
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-16181-5, LED6001-ND
Quantity per package 96
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876996-LED6001
Ultra Librarian 3D Model Ultra Librarian LED6001 CAD Model

Description

The LED6001 from STMicroelectronics is a high-efficiency, monolithic step-down LED driver designed to provide a robust and efficient solution for driving high-power LEDs in various lighting applications. This advanced power solution integrates a 60 V power switch and is capable of delivering up to 3 A of continuous current, making it suitable for a wide range of LED configurations and ensuring high brightness and consistent lighting performance.

Key Features

  • Wide Input Voltage Range: The LED6001 operates over a broad input voltage range from 4.5 V to 60 V, accommodating various power supply conditions and ensuring flexibility in lighting system design.
  • High Efficiency: With an integrated 60 V N-channel power MOSFET, the LED6001 achieves high efficiency, which minimizes power loss and heat generation, thus reducing the need for extensive heat sinking and thermal management.
  • Adjustable Output Current: The output current can be set with an external resistor, providing designers with the flexibility to fine-tune the LED brightness according to specific application requirements.
  • Pulse-Width Modulation (PWM) Dimming: The device supports PWM dimming, which allows for precise control over LED brightness and can help to extend the LED lifespan by reducing thermal stress.
  • Open LED and Short-Circuit Protection: The LED6001 includes built-in open LED and short-circuit protection features that enhance the reliability and safety of the lighting system.
  • Thermal Shutdown: An integrated thermal shutdown function protects the device from overheating, further ensuring the longevity and stable operation of the lighting system.

Applications

The LED6001 is an ideal choice for a variety of LED driving applications, including:

  • Architectural lighting
  • LED modules and strings
  • Street lighting
  • Emergency lighting
  • General-purpose LED illumination

With its robust design, integrated protections, and efficiency, the LED6001 from STMicroelectronics is a versatile and reliable driver that meets the demands of modern LED lighting solutions. Its ease of use and performance characteristics make it an excellent choice for designers looking to create advanced, energy-efficient lighting systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TB62757FUG
Monolithic Power Systems Inc.
IC LED DRIVER 8SOIC / LED Driver IC Output Dimming 8-SOIC
Need more? Email Us
ECAD model for MP4020GS-LF
Infineon Technologies
IC LED DRVR LINEAR 120MA 14SSOP / LED Driver IC 3 Output Linear Dimming 120mA PG-SSOP-14-5
Need more? Email Us
ECAD model for TLD1310ELXUMA1
Exar Corporation
Lowest to $4.3012
ECAD model for IML8684NL-ADJ-TR
Texas Instruments
Constant Current, Buck Regulator for Driving High Power LEDs
Lowest to $4.1364
ECAD model for LM3406HVMH/NOPB
Allegro MicroSystems, LLC
Need more? Email Us
ECAD model for A6282ELPTR
Infineon Technologies
Resonant controller IC with PFC for LED driver
Lowest to $2.0433
ECAD model for ICL5101
Toshiba Semiconductor and Storage
Lowest to $4.3879
ECAD model for TB62D612FTG(O
Analog Devices Inc.
LED Driver 8 Segment 1800uA Supply Current Automotive 28-Pin TSSOP EP Tube
Lowest to $12.8218
ECAD model for LT3965EFE#PBF

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0668 $58.6740
130+ $0.8753 $113.7890
200+ $0.8480 $169.6000
275+ $0.8206 $225.6650
355+ $0.7933 $281.6215
475+ $0.7112 $337.8200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,200 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention