EN
  • EN
  • DE

STP16CPS05PTR

Part No STP16CPS05PTR
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description IC LED DRIVER LIN 100MA 24QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 5.5V
Output Voltage 20V
Channel Output Current 100mA
Frequency 30MHz
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 24-QSOP
Win Source Part Number 1103646-STP16CPS05PTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STP16CPS05PTR CAD Model

Description

STP16CPS05PTR LED Driver IC from STMicroelectronics

The STP16CPS05PTR is a state-of-the-art LED driver integrated circuit (IC) manufactured by STMicroelectronics, a global leader in semiconductor solutions. This IC is designed to provide an efficient and reliable driving solution for LED arrays and is particularly well-suited for applications requiring precise control over light intensity and color mixing, such as LED displays, signage, and decorative lighting.

At the core of the STP16CPS05PTR is a 16-channel constant current sink LED driver, providing consistent and stable current to ensure uniform brightness across all connected LEDs. Each channel is capable of driving up to 20mA, and the output current can be set through external resistors, offering designers flexibility in adjusting the brightness levels to suit various lighting requirements.

The device operates with a supply voltage ranging from 3V to 5.5V, making it compatible with a wide array of power sources and allowing for easy integration into different system architectures. One of the key features of the STP16CPS05PTR is its built-in error detection system, which includes open-LED and short-circuit detection. This feature enhances the safety and reliability of the lighting system by allowing for quick identification and resolution of common LED issues.

Communication with the STP16CPS05PTR is achieved through a serial interface, which supports both SPI and I2C protocols. This makes it easy to integrate into existing designs and control systems, providing designers with a versatile tool for creating sophisticated LED lighting solutions. Moreover, the IC's shift register and data latching structure enable cascading multiple devices in larger configurations without the need for additional components, simplifying the design and reducing the overall system cost.

The STP16CPS05PTR is available in a TSSOP24 package, ensuring a compact footprint that is ideal for space-constrained applications. With its robust thermal performance and wide operating temperature range, this LED driver IC is engineered to withstand challenging environmental conditions, ensuring long-term reliability and performance.

Overall, the STP16CPS05PTR from STMicroelectronics is an excellent choice for designers looking to create advanced, efficient, and reliable LED lighting systems.

You May Also Be Interested in

STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Lowest to $1.8488
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2910 $58.0950
110+ $1.0593 $116.5230
170+ $1.0263 $174.4710
235+ $0.9931 $233.3785
305+ $0.9600 $292.8000
405+ $0.8607 $348.5835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess