EN
  • EN
  • DE

STP16CP596B1R

Part No STP16CP596B1R
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR 50MA 24DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features LED Driver IC 16 Output Linear Shift Register - Dimming 50mA 24-DIP
Manufacturer STMicroelectronics
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Through Hole
Package 24-DIP (0.300", 7.62mm)
Case / Package 24-DIP
Family Name STP16C
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 750
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898310-STP16CP596B1R
Ultra Librarian 3D Model Ultra Librarian STP16CP596B1R CAD Model

Description

STP16CP596B1R: A 16-bit Shift Register LED Driver from STMicroelectronics

The STP16CP596B1R is a high-performance, monolithic, low-voltage, low-current power 16-bit shift register designed for LED panel displays. Manufactured by STMicroelectronics, this integrated circuit is ideal for controlling and driving the status and indicator LEDs with a constant current for uniform intensity. The device is specifically engineered to improve the visual performance of an LED display while reducing the overall power consumption.

At the core of the STP16CP596B1R is a 16-bit serial-in, parallel-out shift register that interfaces with microcontrollers through a serial data input (SDI), clock input (CLK), and a latch enable (LE) pin. The data is transferred through the shift register on the rising edge of the clock and is latched on the rising edge of the latch enable signal. Once latched, the data is then output to the connected LEDs.

One of the key features of the STP16CP596B1R is its constant current output, which can be set from 5 mA up to 100 mA per channel. This ensures that each LED connected to the driver receives a uniform current, resulting in consistent brightness across the display. Additionally, the device supports a wide output voltage range, which allows for the driving of various types of LEDs.

The STP16CP596B1R also incorporates error detection features, such as open LED detection, which helps in identifying faulty or disconnected LEDs in the array. This is a critical feature for maintaining the reliability and performance of the LED display over time.

Designed with flexibility in mind, the STP16CP596B1R can be used in a cascade configuration, allowing multiple devices to be connected in series. This enables the control of an extended number of LEDs with a minimal number of control lines, making it suitable for large LED displays or signage applications.

In terms of packaging, the STP16CP596B1R comes in a 24-pin TSSOP package, making it compact and easy to integrate into various designs. Its robust design and comprehensive features make it an excellent choice for designers looking to create sophisticated LED display systems with high reliability and low power consumption.

For more detailed information, including the complete datasheet, application notes, and design resources, visit the STMicroelectronics website or contact their support team for technical assistance.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Lowest to $1.8488
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess