EN
  • EN
  • DE

STM6600DA55DM6F

Part No STM6600DA55DM6F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 12TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features Supervisor Open Drain or Open Collector Channel 12-TDFN (2x3)
Manufacturer STMicroelectronics
Series Smart Reset™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 12-WFDFN
Case / Package 12-TDFN (2x3)
Family Name STM6600
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -497-10551-1, -497-10551-2, 497-10551-6, 497-10551-2, 497-10551-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898255-STM6600DA55DM6F
Ultra Librarian 3D Model Ultra Librarian STM6600DA55DM6F CAD Model

Description

Product Overview: STM6600DA55DM6F from STMicroelectronics

The STM6600DA55DM6F is a sophisticated Smart Reset™ chip designed by STMicroelectronics, a leader in semiconductor solutions. This particular product is engineered to enhance the user experience in electronic devices by providing an intelligent reset function. It's a crucial component for preventing accidental device resets, ensuring that devices only restart or reset when a specific, intentional user interaction occurs.

Key Features

  • Dual Inputs: The STM6600DA55DM6F features dual push-button inputs that can be configured for different timings, providing flexibility in the reset function and preventing unintended resets due to accidental button presses.
  • Adjustable Delay Times: It comes with programmable delay times for the smart reset inputs, allowing designers to customize the duration of button presses required to initiate a reset, which can be crucial for different application scenarios.
  • Low Power Consumption: With its low power consumption, the device is ideal for battery-powered applications. It ensures that the overall power efficiency of the system is maintained.
  • Built-in Debouncing: The integrated debouncing circuitry eliminates the need for additional external components, reducing the complexity of the design and the bill of materials.
  • Wide Operating Voltage Range: The operating voltage range of 2.0V to 5.5V makes this device versatile for various electronic products, from low-voltage to standard voltage applications.

Applications

The STM6600DA55DM6F is designed for a wide range of applications where a reliable and customizable reset function is necessary. It is particularly useful in portable electronics such as smartphones, tablets, and handheld gaming devices, as well as in other consumer electronics like e-readers, GPS units, and smart wearables. It can also be implemented in industrial controls and medical devices where an intelligent reset feature can add to the safety and reliability of the system.

Conclusion

In summary, the STM6600DA55DM6F from STMicroelectronics is a feature-rich Smart Reset™ chip that offers designers the flexibility and reliability needed to implement an intelligent reset function in modern electronic devices. Its low power consumption, built-in debouncing, and adjustable delay times make it a valuable component for enhancing user experience and device safety across a multitude of applications.

You May Also Be Interested in

Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8876 $50.5388
32+ $3.1898 $102.0736
49+ $3.0902 $151.4198
67+ $2.9905 $200.3635
87+ $2.8908 $251.4996
116+ $2.5918 $300.6488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,596 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess