Products specifications Report Issue?

Type LED
Lens Color Yellow
Lens Transparency Clear
Panel Cutout Shape Round
Panel Cutout Dimensions 1.20" (30.50mm)
Lens Size 35.00mm Dia
Lens Style Round with Flat Top
Termination Style Screw Terminal
Ingress Protection IP65
Features Flashing LED
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1560448-704.006.418
Ultra Librarian 3D Model Ultra Librarian 704.006.418 CAD Model

You May Also Be Interested in

Omron
INDICATOR RECT 24V RED PNL MNT
Need more? Email Us
ECAD model for M2PJ-5702-24E
Omron
LED PANEL INDICATOR RED 12VAC/DC
Need more? Email Us
ECAD model for M22N-BP-TRA-RB
Omron
PILOT LIGHT 110V LED ROUND GREEN
Need more? Email Us
ECAD model for M22-FG-T1
Omron
LED PANEL INDICATOR YLW 24VAC/DC
Need more? Email Us
ECAD model for M22N-BG-TYA-YC
Omron
PILOT LIGHT 24V LED SQUARE WHITE
Need more? Email Us
ECAD model for M16-AW-24D
Omron
LED PANEL INDICATOR YLW 6VAC/DC
Need more? Email Us
ECAD model for M22N-BG-TYA-YA
Omron
SW PILOT LIGHT IP65 YLW RND QC
Need more? Email Us
ECAD model for M165-TY-T1
Omron
LED PANEL INDICATOR RED 110VAC
Need more? Email Us
ECAD model for M22N-BN-TRA-RD
Omron
PILOT LIGHT 12V LED ROUND RED
Need more? Email Us
ECAD model for M22-FR-12A

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention