EN
  • EN
  • DE

STP1612PW05TTR

Part No STP1612PW05TTR
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description IC LED DRVR LIN PWM 60MA 24TSSOP / LED Driver IC 16 Output Linear Shift Register PWM Dimming 60mA 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage - Supply (Min) 3V
Voltage - Supply (Max) 5.5V
Voltage - Output 20V
Current - Output / Channel 60mA
Frequency 30MHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number STP1612
Other Names 497-10621-2,497-10621-6,-497-10621-2,-497-10621-1,497-10621-1
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253399-STP1612PW05TTR
Ultra Librarian 3D Model Ultra Librarian STP1612PW05TTR CAD Model

Description

STP1612PW05TTR - STMicroelectronics

The STP1612PW05TTR is a high-performance, surface-mount MOSFET transistor designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is part of STMicroelectronics' STripFET™ Power MOSFET series, which is renowned for its low on-state resistance and high switching performance. The STP1612PW05TTR is specifically engineered to address the demanding requirements of a wide range of power management applications.

Key Features

  • Low Threshold Voltage: The STP1612PW05TTR boasts a low threshold voltage, making it suitable for low voltage applications that require efficient power management.
  • High Current Capability: With its ability to handle high currents, this MOSFET is ideal for power-intensive tasks, ensuring reliable performance in challenging conditions.
  • Low On-Resistance (RDS(on)): The device features a very low on-state resistance, which minimizes power loss and improves overall efficiency in electronic circuits.
  • Surface-Mount Package: The STP1612PW05TTR comes in a PowerFLAT 5x6 package, which is optimized for surface-mount technology (SMT), allowing for a compact design and efficient heat dissipation.

Applications

The STP1612PW05TTR is versatile and can be used in a variety of applications, including:

  • Switching regulators
  • Power management systems
  • DC/DC converters
  • Motor control circuits
  • Computing and server power supplies

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STP1612PW05TTR is built to meet rigorous standards, ensuring reliability and performance over a wide operating temperature range. It is also RoHS compliant, adhering to environmental regulations and minimizing the impact on the environment.

Conclusion

With its combination of low power loss, high efficiency, and robust package design, the STP1612PW05TTR from STMicroelectronics is an excellent choice for designers looking to enhance power management in their electronic systems. Its high current capability and low on-resistance make it a key component for modern, energy-conscious designs that require high-performance switching characteristics.

You May Also Be Interested in

Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess