EN
  • EN
  • DE

LT1252CS8#TRPBF

Part No LT1252CS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO 282MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Current Feedback
Number of Circuits 1
-3db Bandwidth 282MHz
Slew Rate 125 V/μs
Operating Supply Current 8.5mA
Channel Output Current 55mA
Supply Voltage - Operating 4 V to 28 V, ±2 V to 14 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 101755-LT1252CS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1252CS8#TRPBF CAD Model

Description

Product Overview: LT1252CS8#TRPBF

The LT1252CS8#TRPBF is a high-quality, versatile video amplifier designed and manufactured by Linear Technology. This integrated circuit is tailored to deliver excellent performance in video and other high-frequency applications. Its robust design ensures that it can handle a wide array of tasks, making it a reliable choice for professionals in the field.

Key Features

  • Wide Bandwidth: The LT1252CS8#TRPBF boasts a wide bandwidth of 35MHz, which is crucial for maintaining the integrity of high-speed signals.
  • High Slew Rate: With a high slew rate of 400V/µs, this amplifier is capable of handling rapid changes in signal levels, ensuring smooth and accurate video reproduction.
  • Low Distortion: The device is designed to produce low levels of distortion, which is essential for maintaining the quality of the video signal.
  • Current Feedback Topology: It utilizes a current feedback topology, which provides stability and allows for easy gain adjustment without compromising bandwidth.
  • Single or Dual Supply Operation: The amplifier can operate on either a single 5V supply or dual supplies, providing flexibility in various circuit designs.
  • Compact Packaging: Encased in an 8-pin SO package, the LT1252CS8#TRPBF is compact and space-efficient, ideal for designs where board space is at a premium.

Applications

The LT1252CS8#TRPBF is suitable for a wide range of applications, particularly where high-speed signal processing is required. It is commonly used in:

  • Video amplifiers
  • Cable drivers
  • Video broadcasting equipment
  • Test equipment
  • Telecommunications systems

Reliability and Quality

Linear Technology is known for its commitment to quality, and the LT1252CS8#TRPBF is no exception. It is built to meet high standards of reliability and performance, ensuring that it operates effectively under various conditions. Additionally, the part number suffix 'TRPBF' indicates that the device is provided in tape and reel packaging and is lead (Pb) free, reflecting Linear Technology's dedication to environmental considerations.

In conclusion, the LT1252CS8#TRPBF from Linear Technology is a top-tier video amplifier that offers a blend of speed, precision, and versatility, making it an excellent choice for professionals in the video and high-frequency signal processing industries.

You May Also Be Interested in

Maxim Integrated
IC RGB SWITCH 24 DIP
Need more? Email Us
Texas Instruments
IC VIDEO BUFFER QUAD LP 14-SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP VIDEO HI PERF 20-SOIC
Lowest to $2.7073
Maxim Integrated
TWO-CHANNEL TRIPLE VIDEO BUFFER
Lowest to $4.8395
Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $4.1141
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $1.2696
Renesas Electronics America
IC AMP MPLEX AMP 32QFN
Lowest to $109.7296
Renesas Electronics America
IC AMP MPLEX AMP 14SOIC
Need more? Email Us
Renesas Electronics America
IC AMP MPLEX AMP 32QFN
Lowest to $157.9948

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5230 $58.7990
32+ $3.7110 $118.7520
49+ $3.5955 $176.1795
67+ $3.4789 $233.0863
86+ $3.3634 $289.2524
115+ $3.0157 $346.8055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,800 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess