EN
  • EN
  • DE

STEVAL-CBL013V1

Part No STEVAL-CBL013V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Main Purpose Special Purpose DC/DC, LNB
Outputs and Type 1, Non-Isolated
Voltage - Input 8V ~ 16V
Regulator Topology Boost
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LNBH25
Base Product Number STEVAL
Other Names 497-14504
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284267-STEVAL-CBL013V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-CBL013V1 CAD Model

Description

STEVAL-CBL013V1 - STMicroelectronics Product Overview

The STEVAL-CBL013V1 from STMicroelectronics is a versatile and robust cable designed to facilitate the connection and programming of ST's microcontroller units (MCUs) and digital signal processors (DSPs). This product is particularly engineered to work seamlessly with ST's ST-LINK/V2 in-circuit debugger/programmer, providing users with a reliable interface for development and debugging tasks.

Key Features

  • Compatibility: Designed to be used with ST-LINK/V2, the STEVAL-CBL013V1 ensures a smooth and efficient programming experience for a wide range of STMicroelectronics microcontrollers and digital signal processors.
  • Connectivity: The cable features a 20-pin connector on one end, which connects to the ST-LINK/V2, and a variety of end connectors that can be attached to the target hardware, offering flexibility for different development setups.
  • Quality Construction: Manufactured to high standards, this cable ensures signal integrity and reliable connections during critical programming and debugging sessions, minimizing potential errors and communication issues.
  • Length and Flexibility: With an optimal length, the STEVAL-CBL013V1 provides enough flexibility to connect devices without causing clutter or hindrance on the workspace.

Product Applications

The STEVAL-CBL013V1 is an essential tool for developers working with ST's microcontrollers and digital signal processors. It is particularly useful in applications such as:

  • Embedded system development
  • Prototype testing
  • Industrial control systems
  • Internet of Things (IoT) devices
  • Automotive electronics
  • Consumer electronics

Easy to Use

STMicroelectronics has designed the STEVAL-CBL013V1 to be user-friendly, allowing for quick and easy setup. The plug-and-play nature of the cable means that developers can focus on the important aspects of their projects, without worrying about connectivity issues.

Durability

Constructed with durability in mind, the STEVAL-CBL013V1 is built to withstand the rigors of continuous use in a development environment, ensuring that it remains a reliable part of the development toolkit for years to come.

Overall, the STEVAL-CBL013V1 is a testament to STMicroelectronics' commitment to providing high-quality, practical solutions that streamline the development process and enhance productivity.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LTC3444EDD / LTC3444EDD Demo Board
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3776EUF / LTC3776EUF DC to DC Controller 1.219VDC to 1.281VDC/2.438VDC to 2.563VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3809EDD / LTC3809EDD-1 DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3808EDE / LTC3808EDE DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3410BESC6 / LTC3410BESC6 Demonstration Circuit
Need more? Email Us
Linear Technology
DEMO BOARD FOR LTC3789EGN / LTC3789EGN DC to DC Controller 11.76VDC to 12.24VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3411AEDD / LTC3411A DC to DC Converter and Switching Regulator Chip Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3561AEDD / DC1072B DEMONSTRATION CIRCUIT
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS51020-001
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess