EN
  • EN
  • DE

L9780AC1

Part No L9780AC1
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description IC PRE-DRIVER MULTI-VALVE / Air Fuel Sensor Interface PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr STMicroelectronics
Package Tray
Applications Air Fuel Sensor Interface
Voltage - Supply 4.9V ~ 5.1V
Temperature Range - Operating -40°C ~ 125°C
Base Product Number L9780
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 250
Win Source Part Number 1016964-L9780AC1
Ultra Librarian 3D Model Ultra Librarian L9780AC1 CAD Model

Description

The L9780AC1 from STMicroelectronics is a highly integrated automotive chip designed to meet the rigorous demands of modern vehicle powertrain systems. This advanced System-on-Chip (SoC) is engineered to provide a robust solution for managing complex engine control tasks, ensuring optimal performance, fuel efficiency, and reduced emissions. It is a testament to STMicroelectronics' commitment to innovation and quality in the automotive semiconductor industry.

Key Features

  • High Integration: The L9780AC1 integrates numerous functions into a single chip, reducing the complexity and number of components required in the engine control unit (ECU).
  • Advanced Process Technology: Manufactured using cutting-edge process technology, the L9780AC1 offers enhanced performance and reliability, making it suitable for harsh automotive environments.
  • Multiple Communication Interfaces: The chip supports a variety of communication protocols, including CAN, LIN, and others, facilitating easy integration with other automotive systems.
  • Robust Security Features: With built-in security measures, the L9780AC1 ensures protection against unauthorized access, safeguarding critical vehicle functions.

Applications

The versatility of the L9780AC1 makes it ideal for a wide range of applications within the automotive sector. Primarily used in powertrain systems, it is also suitable for:

  • Engine Management Systems
  • Transmission Control Units
  • Vehicle Stability Control
  • Advanced Driver Assistance Systems (ADAS)

Performance and Efficiency

STMicroelectronics has designed the L9780AC1 to deliver top-notch performance without compromising on efficiency. The integration of advanced control algorithms enables precise management of engine parameters, leading to improved fuel economy and reduced emissions. Additionally, its low-power operation helps to minimize the overall energy consumption of the vehicle's electronic systems.

Conclusion

The L9780AC1 represents STMicroelectronics' dedication to providing high-quality, innovative solutions for the automotive industry. Its combination of integration, performance, and security makes it an excellent choice for manufacturers looking to enhance the capabilities of their automotive control systems while adhering to strict industry standards.

You May Also Be Interested in

Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess