Products specifications Report Issue?

Category Systemboard
Win Source Part Number 1476070-B250_MINING_EXPERT
Manufacturer ASUS
Ultra Librarian 3D Model Ultra Librarian B250_MINING_EXPERT CAD Model

Description

The ASUS B250_MINING_EXPERT is a cutting-edge motherboard designed specifically for building high-performance mining rigs. It falls under the motherboard category and is a part of the ASUS motherboard product line. This motherboard distinguishes itself with unique features tailored for cryptocurrency mining, supporting up to 19 GPUs, making it an unrivaled choice for scalable mining setups. The B250 MINING EXPERT is built on the Intel B250 chipset and is compatible with Intel's 6th and 7th generation processors. Its dedication to mining is evident in its enhanced power delivery and exclusive mining modes for optimized performance and stability. With its straightforward setup and robust build, this motherboard offers both seasoned miners and newcomers to the cryptocurrency scene an efficient and reliable platform for their mining operations. ASUS's reputation for quality and reliability ensures that the B250 MINING EXPERT is a smart investment for anyone looking to step into the mining industry.

You May Also Be Interested in

IBM
Sys Backplane: 1.5GHz 1-Way POWER5 SCM Processor
Need more? Email Us
ECAD model for IBM 80P4950 - Sys Backplane: 1.5GHz 1-Way POWER5 SCM Processor
IBM
7998 SYSTEM BOARD
Need more? Email Us
ECAD model for IBM 10N9490 - 7998 SYSTEM BOARD
IBM
2 CORE 4.2 GHZ POWER6
Need more? Email Us
ECAD model for IBM 74Y3632 - 2 CORE 4.2 GHZ POWER6
IBM
System Backplane
Need more? Email Us
ECAD model for IBM 00E4404 - System Backplane
IBM
System backplane P8 E850
Need more? Email Us
ECAD model for IBM 01EL899 - System backplane P8 E850
IBM
System Backplane for Pluggable Proc 9133-55A
Need more? Email Us
ECAD model for IBM 28D9 - System Backplane for Pluggable Proc 9133-55A
IBM
power9 backplane 4U
Need more? Email Us
ECAD model for IBM 02WF050 - power9 backplane 4U
IBM
IBM System Backplane
Need more? Email Us
ECAD model for IBM 10N6472 - IBM System Backplane
IBM
Backplane - single proc
Need more? Email Us
ECAD model for IBM 00E0877 - Backplane - single proc

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention