EN
  • EN
  • DE

STNRG388ATR

Part No STNRG388ATR
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description IC PWM DGTL CTLR 38TSSOP / PWM Generator PMIC 38-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr STMicroelectronics
Package Tape & Reel (TR)
Applications PWM Generator
Current - Supply 100mA
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 38-TSSOP
Base Product Number STNRG388
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253156-STNRG388ATR
Ultra Librarian 3D Model Ultra Librarian STNRG388ATR CAD Model

Description

Introducing the STNRG388ATR Digital Controller

The STNRG388ATR is a cutting-edge digital controller designed by STMicroelectronics, tailored for power conversion applications. This versatile device is part of the STNRG product family, which is renowned for providing efficient and reliable solutions for power management and digital power conversion.

Advanced Digital Features

At the heart of the STNRG388ATR is a state-of-the-art digital core that offers precise control over power conversion processes. Its advanced digital features enable developers to implement complex algorithms for power factor correction (PFC), resonant converters, and DC-DC converters with ease. The controller's flexibility allows for the design of highly efficient power supply units, LED drivers, and other power conversion systems.

High Integration and Performance

The STNRG388ATR boasts a high level of integration, which significantly reduces the external component count, thereby simplifying the design and lowering the overall system cost. It includes a 24-bit DSP core, which ensures high-performance computation capabilities, enabling accurate control and fast response times necessary for modern power conversion applications.

Customizable and Programmable

One of the key advantages of the STNRG388ATR is its programmability. Engineers can customize the controller to meet the specific requirements of their applications. The device supports multiple control methods and is easily programmable through ST's eDesignSuite software, which simplifies the design process and accelerates product development.

Robust Protection Features

Safety and reliability are paramount in power management, and the STNRG388ATR is equipped with robust protection features. These include over-voltage, over-current, over-temperature, and short-circuit protection, ensuring the longevity and stable operation of the end application under a variety of conditions.

Eco-Friendly and Energy Efficient

STMicroelectronics is committed to sustainability, and the STNRG388ATR reflects this commitment. The controller is designed to maximize energy efficiency, helping to reduce the carbon footprint of electronic devices. It supports energy-saving modes and complies with international energy-saving regulations, making it an ideal choice for eco-conscious designs.

In summary, the STNRG388ATR from STMicroelectronics is a powerful, programmable digital controller that brings together high performance, customization, and robust protection features, all while supporting energy-efficient and eco-friendly applications.

You May Also Be Interested in

Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3457 $63.4570
23+ $5.2067 $119.7541
35+ $5.0441 $176.5435
48+ $4.8814 $234.3072
62+ $4.7186 $292.5532
82+ $4.2305 $346.9010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,270 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess