EN
  • EN
  • DE

BU4246G

Part No BU4246G
Manufacturer Rohm Semiconductor
Catalog PMIC - Supervisors
Description CMOS Voltage Detector ICs with adjustable output delay.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 819838-BU4246G
Ultra Librarian 3D Model Ultra Librarian BU4246G CAD Model

Description

The BU4246G is a voltage detector IC from Rohm Semiconductor, designed for system reset and voltage monitoring in a variety of applications. This IC offers high-accuracy detection and low current consumption, contributing to enhanced system reliability and efficiency. It is commonly used to prevent malfunction in microcontrollers and other digital circuits by detecting voltage drops and issuing a reset signal.

Applications

  • Microcontroller reset circuits
  • CPU voltage monitoring
  • Power supply monitoring
  • Battery-powered devices
  • Industrial control systems

Features

  • High-accuracy detection voltage: Precisely monitors the input voltage.
  • Low current consumption: Minimizes power usage, extending battery life in portable applications.
  • Open drain output: Provides flexible interface options with various logic circuits.
  • Small package: Allows for compact designs and space-saving implementation.
  • Wide operating temperature range: Ensures stable operation across diverse environments.

Benefits

  • Prevents system malfunctions: Detects voltage drops and initiates a reset, safeguarding data and preventing errors.
  • Enhances system reliability: Stable and accurate voltage detection improves overall system stability.
  • Extends battery life: Low current consumption contributes to longer operational periods for battery-powered devices.
  • Simplifies circuit design: Easy to integrate into existing circuits with minimal external components.
  • Suitable for various applications: Versatile voltage detection capabilities make it adaptable to a broad range of uses.

Additional Details

The BU4246G features an open drain output, meaning an external pull-up resistor is required. The detection voltage is factory preset, offering different voltage threshold options to suit various application requirements. This IC operates over a wide temperature range, typically from -40°C to +85°C, ensuring reliable performance in harsh environments. The package type is typically a small SOT-25 or similar, facilitating high-density board assembly.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
MaxLinear Inc
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess