Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches,Multiplexers,Demultiplexers
Manufacturer STMicroelectronics
Win Source Part Number 308956-M74HC4053M13TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M74HC4053M13TR CAD Model

Description

The M74HC4053M13TR is a high-speed CMOS device designed and manufactured by STMicroelectronics, a global semiconductor leader. This integrated circuit is a triple 2-channel analog multiplexer/demultiplexer with a common select logic, which includes three separate digital select inputs and an inhibit input. It is a versatile component that can be used in various digital and analog switching applications.

Key Features

  • High-Speed CMOS Technology: The M74HC4053M13TR is built using advanced high-speed CMOS technology, ensuring low power consumption and high noise immunity characteristic of CMOS integrated circuits.
  • Multiple Channel Configuration: The device contains three independent 2-channel multiplexers/demultiplexers with a common binary address logic.
  • Wide Operating Voltage Range: It operates across a wide voltage range from 2V to 6V, making it suitable for battery-operated devices and various other applications.
  • Low Power Dissipation: With its CMOS technology, the device ensures a significantly low power dissipation, which is critical for power-sensitive designs.
  • High Noise Immunity: The inherent characteristics of CMOS technology provide a high degree of noise immunity, ensuring reliable performance in noisy environments.
  • Inhibit Input: The M74HC4053M13TR features an inhibit input to control all three multiplexers/demultiplexers, allowing for easier integration into complex systems.
  • ESD Protection: Enhanced ESD (Electrostatic Discharge) protection is included to prevent damage from static electricity and improve the robustness of the product.

Applications

The M74HC4053M13TR is suitable for a wide range of applications, including:

  • Analog signal routing
  • Signal gating
  • Data routing
  • Channel selection in communication systems
  • Mixed digital/analog applications
  • Battery-operated systems

With its compact surface-mount package and high functionality, the M74HC4053M13TR from STMicroelectronics is a reliable choice for designers looking to add versatile switching capabilities to their electronic systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for FSAL200SQCX
Diodes Incorporated
IC SWITCH QUAD SPST 16QSOP / Analog Switch Quad SPST 16-Pin QSOP
Lowest to $3.9117
ECAD model for PI5A392AQE
Fairchild/ON Semiconductor
IC SWITCH SPDT 6MICROPAK
Lowest to $2.3459
ECAD model for FSA4159L6X
Fairchild/ON Semiconductor
IC SWITCH SPDT 6MICROPAK
Lowest to $0.3971
ECAD model for FSA5157L6X
Maxim Integrated
IC SWITCH SPST X 16 13OHM 48TQFN / 16 Circuit IC Switch 1:1 13Ohm 48-TQFN (7x7)
Lowest to $53.6610
ECAD model for MAX14866UTM+T
Fairchild/ON Semiconductor
IC SWITCH SPST SC70-6
Need more? Email Us
ECAD model for FSA1157P6X
Fairchild/ON Semiconductor
IC SWITCH SPDT 6MICROPAK
Lowest to $0.9779
ECAD model for FSA4157AL6X
Fairchild/ON Semiconductor
IC SWITCH SPDT 6WLCSP
Lowest to $0.4528
ECAD model for FSA839UCX
Diodes Incorporated
IC ANLG SW SPST DUAL NO 8-MSOP / Analog Switch Dual SPST 8-Pin MSOP T/R
Need more? Email Us
ECAD model for PS323CUAEX

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.1797
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention