EN
  • EN
  • DE

STMUX1000LQTR

Part No STMUX1000LQTR
Manufacturer STMicroelectronics
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX/DEMUX 16X8 56QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Applications Telecommunications
Switch Circuit SPDT
Number of Channels 11
Max On Resistance 7.5 Ohm
Single Supply Voltage (V+) 3 V to 3.6 V
-3db Bandwidth 450MHz
Features Bi-Directional, LAN
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 56-QFN (11x5)
Win Source Part Number 103431-STMUX1000LQTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STMUX1000LQTR CAD Model

Description

The STMUX1000LQTR from STMicroelectronics is a high-performance, low-voltage, single-chip multiplexer (MUX) that is designed to operate as an interface switch for a variety of data lines, including high-speed USB 2.0, LVDS, HSDI, and other communications standards. This versatile component is housed in a compact QFN-48 package, making it suitable for space-constrained applications.

Key Features

  • Wide Voltage Range: The STMUX1000LQTR operates at a wide range of voltages from 1.65V to 3.6V, making it compatible with various logic levels and suitable for battery-operated devices.
  • High-Bandwidth Switching: It supports high-bandwidth data switching, which is essential for applications requiring fast data transfer rates such as high-speed USB interfaces.
  • Low On-Resistance: The device features low on-resistance, which minimizes signal attenuation and ensures signal integrity during the switching process.
  • ESD Protection: Integrated Electrostatic Discharge (ESD) protection circuits safeguard the device from static damage, enhancing its durability and reliability in harsh environments.
  • Multiple Configurations: The multiplexer can be configured in various ways, providing design flexibility to meet specific circuit requirements.

Applications

The STMUX1000LQTR is ideal for a wide range of applications that require the routing of high-speed differential or single-ended signals. These include:

  • Mobile Phones
  • Tablets and Portable Devices
  • GPS Systems
  • Notebook and Desktop Computers
  • Set-Top Boxes
  • USB Hubs and Peripherals

Conclusion

With its robust design, flexible configuration options, and high-speed data handling capabilities, the STMUX1000LQTR is an excellent choice for designers looking to create efficient, high-performance electronic systems. STMicroelectronics' commitment to quality ensures that this multiplexer will provide reliable service over its operational lifespan, making it a smart investment for any application where data switching is a critical function.

You May Also Be Interested in

Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239
Littelfuse Inc.
IC ANALOG SW ARRAY DUAL 20SOIC
Lowest to $18.1765
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SSOP
Need more? Email Us
Analog Devices Inc.
IC DEMUX 1 X 1:2 24CQFN
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2513 $62.5650
115+ $1.0267 $118.0705
175+ $0.9946 $174.0550
240+ $0.9626 $231.0240
315+ $0.9305 $293.1075
420+ $0.8341 $350.3220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,930 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess