Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 49613-AM6888
Ultra Librarian 3D Model Ultra Librarian AM6888 CAD Model

Description

AM6888 High-Performance Integrated Circuit

The AM6888 is a state-of-the-art integrated circuit designed for efficiency and reliability in various electronic applications. This component is ideal for circuit designs requiring high-speed operation and minimal power consumption.

Applications:

  • Microcontroller Circuit Boards
  • Wireless Communication Systems
  • Consumer Electronics
  • Automotive Electronics

Features & Benefits:

  • Low Power Consumption: Ensures energy efficiency across applications.
  • High-Speed Operation: Provides fast processing and computation capabilities.
  • Compact Design: Saves space, suitable for modern compact circuits.

Additional Details: The AM6888 component features excellent thermal stability, making it suitable for environments with temperature fluctuations. Its robust design ensures longevity and reliability in various applications.

You May Also Be Interested in

Others
Need more? Email Us
ECAD model for X850257-004
Others
Need more? Email Us
ECAD model for YEL113CCC
Others
Need more? Email Us
ECAD model for G6H-Z-3DC3V
Others
Need more? Email Us
ECAD model for YJ-001FMSGTR
Eaton Bussmann
FLAT STEEL SUPPORT BRACKET GALVA
Need more? Email Us
ECAD model for BRKT-FLT
Others
Need more? Email Us
ECAD model for X12MOJEFRSM53A
Others
Need more? Email Us
ECAD model for YD6651B
Others
Lowest to $0.1100
ECAD model for YS3416ICB-ADJ-T1
Others
Lowest to $0.0763
ECAD model for XB5351A

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention