EN
  • EN
  • DE

MAX7357EUG+

Part No MAX7357EUG+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC MULTIPLEXER 8X1 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tube
Product Status Active
Applications I²C
Switch Circuit -
Number of Channels 1
On-State Resistance (Max) 24Ohm
Voltage - Supply, Single (V+) 2.3V ~ 5.5V
Voltage - Supply, Dual (V±) -
-3db Bandwidth -
Features Bi-Directional
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number MAX7357
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370844-MAX7357EUG+
Ultra Librarian 3D Model Ultra Librarian MAX7357EUG+ CAD Model

Description

The MAX7357EUG+ is a cutting-edge, low-EMI, 10-port switch debouncer and I/O expander, meticulously designed and manufactured by Maxim Integrated. This versatile component is ideal for applications that require multiple mechanical switches or digital inputs to be integrated into a system with limited GPIOs. Its unparalleled ability to debounce and interface with switches makes it an invaluable component for designers looking to enhance the reliability and functionality of their systems.

Key Features

  • Multiple Ports: Equipped with 10 I/O ports, the MAX7357EUG+ can manage several input signals, reducing the need for additional components and simplifying design.
  • Low EMI: Designed to minimize electromagnetic interference, this device ensures that your system operates smoothly without affecting other nearby electronic devices.
  • Switch Debouncing: The built-in switch debouncing feature eliminates the need for external debounce circuitry, providing clean and stable signals for reliable operation.
  • Expandability: This I/O expander can be connected to a microcontroller or processor via an I²C-compatible interface, allowing for easy system expansion and integration.
  • Adjustable Threshold: The programmable switch detection threshold enables customization for various switch types and conditions, enhancing the system's adaptability.

Applications

The MAX7357EUG+ is an exceptional choice for a wide range of applications that require multiple input management and debouncing. It is particularly well-suited for:

  • Industrial controls
  • Automotive systems
  • Medical equipment
  • Consumer electronics

Technical Specifications

  • Supply Voltage Range: 2.3V to 3.6V
  • Operating Temperature: -40°C to +85°C
  • Communication Interface: I²C-Compatible Serial Interface
  • Package Type: TSSOP-24

With its robust feature set and Maxim Integrated's reputation for high-quality components, the MAX7357EUG+ is an excellent choice for designers who require a reliable and efficient solution for managing multiple inputs in their electronic designs.

You May Also Be Interested in

Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4837 $66.3859
15+ $7.7824 $116.7360
23+ $7.5387 $173.3901
32+ $7.2961 $233.4752
41+ $7.0524 $289.1484
55+ $6.3225 $347.7375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess